Catalog Object Cloud
Brother

Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN

Product code:
TD-4520DN
Brand:
Brother
Product name:
TD-4520DN
GTIN (EAN/UPC):
4977766798266, 0012502671169, 012502671169, 4977766798259
Bullet Points Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN:
  • Network connectivity
  • Fast print speeds up to 6 inches per second
  • Print width up to 4.27 inches / 108mm
  • Easy set-up with automatic media configuration
  • Ready to integrate with iOS and Android apps
Long product name Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN:
Print high quality, continuous labels using media up to 118mm/4.65 inch wide. With built-in network for easy sharing.
Brother TD-4520DN label printer Direct thermal 300 x 300 DPI 203 mm/sec Wired Ethernet LAN:
Using direct thermal print technology, accurate images with crisp definition is created. Great for printing high-volume, temporary labels with barcodes. The length of media is automatically calculated with the media calibration function. Removing the need of manually entering label dimensions. With network connectivity, data is quickly shared with different departments. Make the TD-4520DN bespoke to your needs with a range of accessories including a peeler and cutter.