Catalog Object Cloud
Conceptronic

Conceptronic THANA05B laptop cooling pad 39.6 cm (15.6") Black

Product code:
THANA05B
Brand:
Conceptronic
Product name:
THANA05B
GTIN (EAN/UPC):
4015867224908
Bullet Points Conceptronic THANA05B laptop cooling pad 39.6 cm (15.6") Black:
  • Suitable for laptops up to 15.6"
  • 1 ultra-silent 12.5cm fan built in
  • Height adjustment
  • Anti-slip design
  • USB powered with pass-through connector
Long product name Conceptronic THANA05B laptop cooling pad 39.6 cm (15.6") Black:
THANA 1-Fan Laptop Cooling Pad
Conceptronic THANA05B laptop cooling pad 39.6 cm (15.6") Black:
The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using 1 quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged.
The USB cable features a pass-through connector, so that all USB ports on the device are still available. The cooling pad features an anti-slip design to make sure the device remains centrally located on the pad.
A handy and versatile addition to mobile work and play.