NGS Roller Nitro 1 Stereo portable speaker Blue 10 W
Product code:
ELEC-SPK-0741
Brand:
NGS
Product name:
Roller Nitro 1
GTIN (EAN/UPC):
8435430620320
Bullet Points NGS Roller Nitro 1 Stereo portable speaker Blue 10 W:
- Splash-resistant wireless speaker, compatible with Bluetooth 5.0 technology for enjoying music both indoors and out
- Compact and portable size, provides high-quality sound with a great power output, 10W (2 x 5W)
- Robust design with resistant fabric material and rubber protected casing
- Incorporated microphone for hands-free function
- Resistant to water splashes, in accordance with regulation IPX5
- Amplifies sound, can pair up two devices simultaneously and increase the power of the sound with its True Wireless Technology
- Compatible with Bluetooth Technology: Connects your device via Bluetooth and plays your music with the best quality sound
- Has FM radio, sound player via memory USB or TF and auxiliary input
- 1500mAh Li-Ion battery that can play music for up to 8 hours (at 70% volume)
- Control your music from the speaker. Simple buttons on the top for on/off, volume +/-, previous/next track
- Equipped with a type C USB charging cable for convenient charging
- Has 6 different light settings
- Includes a carry strap
- The range of the mobile for playing music is up to 10m
Warranty:
3 years
Long product name NGS Roller Nitro 1 Stereo portable speaker Blue 10 W:
Roller Nitro 1, 10W, Ion-Li 1500mAh / 3.7V
NGS Roller Nitro 1 Stereo portable speaker Blue 10 W:
IPX5 WATERRESISTANT BT SPEAKER 10W- BT/USB/TF/AUX IN - TWS