ASUS V400 AiO V470VAK-WPE273W Intel Core 5 210H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White
Product code:
90PT03W9-M03YT0
Brand:
ASUS
Product family:
V400 AiO
Product name:
V470VAK-WPE273W
GTIN (EAN/UPC):
4711636483285, 0199291483286, 199291483286
Bullet Points ASUS V400 AiO V470VAK-WPE273W Intel Core 5 210H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
- Windows 11 Home 64-bit
- Intel Core 5 210H (12MB Cache)
- 68.6 cm (27") Full HD 1920 x 1080 IPS
- 16GB DDR5-SDRAM & 512GB SSD
Long product name ASUS V400 AiO V470VAK-WPE273W Intel Core 5 210H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
Intel Core 5 210H (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, Intel Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Home 64-bit
ASUS V400 AiO V470VAK-WPE273W Intel Core 5 210H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
Minimalist Aesthetic. Thoughtful Functionality.
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and up to 64 GB DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 71. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and up to 64 GB DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 71. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.