Hiditec SLM30 Mini Tower Black
Product code:
CHA010035
Brand:
Hiditec
Product name:
SLM30
GTIN (EAN/UPC):
8436545693193
Bullet Points Hiditec SLM30 Mini Tower Black:
- Mini Tower PC
- ITX, micro ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 1 Number of 3.5" bays: 1
- Power supply included
- ABS, Metal
- Black
Warranty:
36 months
Long product name Hiditec SLM30 Mini Tower Black:
Micro ATX, ITX, 280grs, 2 x USB 3.0/HD headphones/Microphone/Card Reader, ABS
Hiditec SLM30 Mini Tower Black:
Minimalist design mini tower
Its mini-tower size and minimalist design make it ideal for any configuration. It is made of high quality steel for maximum durability and includes a standard power supply in addition to USB 3.0 and a card reader.
Slim format with large capacity
It allows the installation of high-performance equipment in a slim format, perfectly adapted to the needs of each user.
It supports installation of Micro ATX and ITX motherboards.
You can also install a 2.5 mm SSD and a 3.5 mm HDD as well as an optical drive.
Professional or personal use
Its minimalist black lacquered design makes it ideal for any environment, whether for professional or personal use.
On its front section it has two high-speed USB 3.0 ports, an SD card reader and HD Audio connections.
It can be placed in a horizontal or vertical position and is made of high quality steel to provide maximum durability.
The base for vertical placement is included as standard.
Integral card reader
SLM30 is mainly intended for use with office equipment, so we have included a card reader as standard.
The standard card reader is compatible with TF and SD cards.
Its mini-tower size and minimalist design make it ideal for any configuration. It is made of high quality steel for maximum durability and includes a standard power supply in addition to USB 3.0 and a card reader.
Slim format with large capacity
It allows the installation of high-performance equipment in a slim format, perfectly adapted to the needs of each user.
It supports installation of Micro ATX and ITX motherboards.
You can also install a 2.5 mm SSD and a 3.5 mm HDD as well as an optical drive.
Professional or personal use
Its minimalist black lacquered design makes it ideal for any environment, whether for professional or personal use.
On its front section it has two high-speed USB 3.0 ports, an SD card reader and HD Audio connections.
It can be placed in a horizontal or vertical position and is made of high quality steel to provide maximum durability.
The base for vertical placement is included as standard.
Integral card reader
SLM30 is mainly intended for use with office equipment, so we have included a card reader as standard.
The standard card reader is compatible with TF and SD cards.