Catalog Object Cloud
StarTech.com

StarTech.com Dual-Monitor USB-C Docking Station, HDMI, 4K 60Hz, 100W Laptop Charging, 1GbE, Driverless, Multi-Monitor Dock For Windows

Product code:
196UE-USBC-DOCK
Brand:
StarTech.com
Product name:
Dual-Monitor USB-C Docking Station, HDMI, 4K 60Hz, 100W Laptop Charging, 1GbE, Driverless, Multi-Monitor Dock For Windows
GTIN (EAN/UPC):
0065030921756, 065030921756, 5715328323766
Bullet Points StarTech.com Dual-Monitor USB-C Docking Station, HDMI, 4K 60Hz, 100W Laptop Charging, 1GbE, Driverless, Multi-Monitor Dock For Windows:
  • <b>Dual 4K60 over USB-C</b>: Connect up to two 4K 60Hz HDMI displays through a single USB Type-C port with uncompressed video powered by your laptop's native GPU; Drive demanding workflows with high-performance visuals and no software compression
  • <b>Driverless Deployment</b>: Plug-and-play on Windows with no drivers or software to install (not compatible with macOS / ChromeOS); Engineered for scalable, zero-touch rollouts across shared workspaces, corporate environments, and BYOD deployments
  • <b>Flexible, High-Speed I/O</b>: Equipped with 4× USB-A 5Gbps and 2× USB-C 10Gbps ports (one with 15W PD) to support legacy peripherals and modern high-throughput devices without compromising performance; Gigabit Ethernet port for a reliable wired connection
  • <b>Mount and Lock for a Clean, Secure Setup</b>: Keep your dock protected and out of sight with built-in lock slots for physical security and support for Surface or VESA mounting (mounting accessories sold separately: SSPMSUDWM, DOCK-NUC-VESA-MOUNT, SSPMSVESA)
  • <b>The IT Pro's Choice</b>: Our docking stations are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and cross-platform compatibility; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com Dual-Monitor USB-C Docking Station, HDMI, 4K 60Hz, 100W Laptop Charging, 1GbE, Driverless, Multi-Monitor Dock For Windows:
StarTech Dual-Monitor USB-C Docking Station, Dual 4K 60Hz HDMI, 100W Power Delivery, 6x USB 10Gbps, Gigabit Ethernet, Driverless DP Alt Mode Windows Laptop Dock
StarTech.com Dual-Monitor USB-C Docking Station, HDMI, 4K 60Hz, 100W Laptop Charging, 1GbE, Driverless, Multi-Monitor Dock For Windows:
Transform a USB-C laptop into a dual-monitor workstation with HDMI video and USB-A and USB-C ports

Connect up to two 4K 60 Hz HDMI displays through a single USB-C port, while also providing USB-C, USB-A, and Gigabit Ethernet connectivity.

Uncompressed Video Over USB-C

Connect up to two 4K 60Hz HDMI monitors through a single USB Type-C port with uncompressed video powered by your laptop's native GPU; Drive demanding workflows with high-performance visuals and no software compression

Driverless Deployment

Features plug-and-play functionality on Windows with no drivers or software required*. It is engineered for scalable, zero-touch rollouts across shared workspaces, corporate environments, and BYOD deployments.

Flexible, High-Speed I/O

This dock is equipped with 4× USB-A 5 Gbps ports and 2× USB-C 10 Gbps ports (including one with 15 W PD), providing support for both legacy peripherals and modern high-throughput devices without compromising performance. A Gigabit Ethernet port ensures a reliable wired network connection.

Mounting and Security

This multi-monitor dock includes built-in lock slots for enhanced physical security and supports Surface or VESA mounting to keep the dock secure and out of the way. Mounting accessories are sold separately (SSPMSUDWM, DOCK-NUC-VESA-MOUNT, SSPMSVESA).

*Note: Not compatible with macOS or ChromeOS