Canon Stereo Microphone DM-E100
Product code:
4474C001
Brand:
Canon
Product name:
Stereo Microphone DM-E100
GTIN (EAN/UPC):
4549292164992
Bullet Points Canon Stereo Microphone DM-E100:
- Capture crystal clear sound with reduced noise thanks to an electret condenser design boasting 120º unidirectional stereo sound down to -40 dB sensitivity
- With power coming directly from the 3.5 mm audio jack, the microphone does not require a battery and is always ready the moment the camera is turned on
- Weighing just 64 g and no bigger than the palm of your hand, the microphone barely adds any extra weight to your camera and slips easily into a pocket or camera bag
- The microphone is designed to offer you the easiest route to high quality recording with a secure hot shoe mount that secures the microphone to the camera
- The microphone is sold separately and works with the EOS 200D, 250D, 800D, 77D, 80D, 90D, M50 and M6 Mark II as well as PowerShot G7 X Mark III. Please check your camera is compatible
Long product name Canon Stereo Microphone DM-E100:
Stereo Microphone DM-E100
Canon Stereo Microphone DM-E100:
The Stereo Microphone DM-E100 is the ideal microphone for vloggers and occasional videographers, looking to add higher quality sound to their movies and extend the functionality of their compatible DSLR, mirrorless or compact digital cameras. The microphone is small and light and requires no battery power, instead it is powered via the 3.5 mm audio jack when connected to the camera.