D-Link 1M SFP+ Direct Attach Stacking Cable
Product code:
DEM-CB100S
Brand:
D-Link
Product name:
D-Link 1M SFP+ Direct Attach Stacking Cable
GTIN (EAN/UPC):
0790069365102, 790069365102, 7900693617086, 7900693651028, 0790069361708, 790069361708
Bullet Points D-Link 1M SFP+ Direct Attach Stacking Cable:
- 1 m
- SFP+ Male
- SFP+ Male
- 10 Gbit/s
- Black
Long product name D-Link 1M SFP+ Direct Attach Stacking Cable:
100 cm 10GbE Direct Attach SFP+ Cable DEM-CB100S
D-Link 1M SFP+ Direct Attach Stacking Cable:
These 10G Passive SFP+ Twinaxial Direct Attach Cables are designed to support connections for 10 Gbps Gigabit Ethernet or Gigabit Ethernet switches with 10 Gbps Gigabit Ethernet uplink, much more faster than SFP which only supports 2.5 Gbps Gigabit Ethernet. With two cable models including the DEM-CB100S and DEM-CB300S, these cables are suitable for short distances up to 3 metres, and is ideal for highly cost-effective networking connectivity between switches and servers within a rack or in adjacent racks. These 10G Passive SFP+ Twinaxial Direct Attach Cables are certified to be compatible with D-Link products to provide you best performance and reliability.
Ideal for High-Bandwidth Operations
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables support speeds of up to 10 Gbps, while having lower latency and power consumption than other cables types such as 10GBASE-CX4 and CAT6/CAT6A 10GBASE-T. This makes it an optimal solution for handling high bandwidth transmission within short distances such as inside energy-efficient data centres.
Enhanced Small Form-factor Pluggable Format
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables use Enhanced Small Form- factor Pluggable format (SFP+) connectors. The SFP+ form factor is smaller than other form factors such as Xenpak, X2, and 10G XFP, resulting in lower costs, lower power disruption, and higher port density. Meanwhile SFP+ connectors use the same space-per-port as standard SFP connectors but support higher data transmission speeds.
Save on Costs
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables feature SFP+ connectors on
both ends, thus eliminating the need for expensive SFP+ transceivers. This makes it more
cost-effective than fibre cables which must use SFP+ transceivers.
Ideal for High-Bandwidth Operations
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables support speeds of up to 10 Gbps, while having lower latency and power consumption than other cables types such as 10GBASE-CX4 and CAT6/CAT6A 10GBASE-T. This makes it an optimal solution for handling high bandwidth transmission within short distances such as inside energy-efficient data centres.
Enhanced Small Form-factor Pluggable Format
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables use Enhanced Small Form- factor Pluggable format (SFP+) connectors. The SFP+ form factor is smaller than other form factors such as Xenpak, X2, and 10G XFP, resulting in lower costs, lower power disruption, and higher port density. Meanwhile SFP+ connectors use the same space-per-port as standard SFP connectors but support higher data transmission speeds.
Save on Costs
These D-Link 10G Passive SFP+ Twinaxial Direct Attach Cables feature SFP+ connectors on
both ends, thus eliminating the need for expensive SFP+ transceivers. This makes it more
cost-effective than fibre cables which must use SFP+ transceivers.