Catalog Object Cloud
Trust

Trust Tytan speaker set 60 W Universal Black 2.1 channels

Product code:
19019
Brand:
Trust
Product name:
Tytan
GTIN (EAN/UPC):
8713439190199
Bullet Points Trust Tytan speaker set 60 W Universal Black 2.1 channels:
  • Powerful 2.1 speaker set with 120W peak power (60W RMS)
  • For PC, laptop, TV, smartphone and tablet
  • Wooden subwoofer for rich and powerful sound
  • Convenient, wired volume control with headphones and line-in connections
Warranty:
2 years
Long product name Trust Tytan speaker set 60 W Universal Black 2.1 channels:
Tytan 2.1 Speaker Set - black
Trust Tytan speaker set 60 W Universal Black 2.1 channels:
Powerful 2.1 speaker set with wooden subwoofer, remote control, and 60W RMS (120W peak) power output

Ultimate Sound and Bass
Using the 120 Watts peak power, the Tytan 2.1 Speaker Set is able to build a wall of sound. This speaker set features an XL wooden subwoofer, with a 7-inch speaker to produce a powerful bass you can feel. The satellite speakers produce optimal sound quality in the mid and high tones. At the side of the subwoofer, you can easily control the bass level separately, allowing you to adjust the sound to your desires. The high-quality sound produced makes this speaker set ideal for listening to music, watching films or playing games.


Award-winning Design
The Tytan 2.1 speaker set does not only give you great sound. The modern design with a shiny finish makes your sound system a real eye-catcher, which is also easy to use. Its stylish design was rewarded with a Design Award by PC World Hungary in January 2012.


Ease of Use
Using the included wired remote control, you can easily control the volume. On top of that, the wired remote features extra connections to connect your headset and to connect any music playing device like your MP3 player, smartphone or tablet. The bass level can easily be adjusted to your desires as well, by using the controls at the side of the subwoofer.