Catalog Object Cloud
TP-Link

TP-Link 10/100Mbps Single-Mode Media Converter

Product code:
MC110CS V1
Brand:
TP-Link
Product name:
10/100Mbps Single-Mode Media Converter
GTIN (EAN/UPC):
0845973030407, 845973030407, 6935364030407, 5054484135302
Bullet Points TP-Link 10/100Mbps Single-Mode Media Converter:
  • Complies with 802.3u 10/100Base-TX, 100Base-FX standards
  • Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely
  • Provides switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port
  • Extends fiber distance up to 20km
Warranty:
3 year limited warranty
Long product name TP-Link 10/100Mbps Single-Mode Media Converter:
MC110CS 1x 100M SC, 1x 100M RJ45, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
TP-Link 10/100Mbps Single-Mode Media Converter:
What This Product Does
The MC110CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC110CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC110CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data.

Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK´s 19´´ system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port and front panel status LEDs. The MC110CS will transmit at extended fiber optic distances utilizing single-mode fiber up to 20 kilometers.