CLUB3D USB4 Gen3x2 Type-C Bi-Directional Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft
Product code:
CAC-1576
Brand:
CLUB3D
Product name:
USB4 Gen3x2 Type-C Bi-Directional Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft
GTIN (EAN/UPC):
8719214472320, 0841615102570, 841615102570
Bullet Points CLUB3D USB4 Gen3x2 Type-C Bi-Directional Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft:
- 1 m
- USB C Straight Male
- USB C Straight Male
- USB4 Gen 3x2 40000 Mbit/s USB Power Delivery (USB PD) 240 W
- Black
- 1 pc(s)
Long product name CLUB3D USB4 Gen3x2 Type-C Bi-Directional Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft:
USB4 Gen3x2 Type-C Bi-Directional USB-IF Certified Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft
CLUB3D USB4 Gen3x2 Type-C Bi-Directional Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft:
The Club 3D CAC-1576 USB4 Gen3x2 Type-C Bi-Directional USB-IF Certified Cable 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft connects your Notebook, Tablet or Phone with USB4 Type-C output to your favorite existing Peripherals, Accessories and Chargers. It enables Video,Data and Power over a single cable and both ways. This cable supports USB4 Gen3x2 Type-C Bi-Directional Video 8K60Hz, Data 40Gbps, PD 240W(48V/5A) EPR M/M 1m / 3.28ft output for Downstream charging or powering your Notebook, Tablet or Smartphone and is USB-IF Certified.