CoolBox CDC10 GPS, Mobile phone, MP3, MP4, Smartphone, Tablet Black Cigar lighter Indoor
Product code:
REPCOOCARDC10
Brand:
CoolBox
Product name:
CDC10
GTIN (EAN/UPC):
8437012429697
Bullet Points CoolBox CDC10 GPS, Mobile phone, MP3, MP4, Smartphone, Tablet Black Cigar lighter Indoor:
- Charger compatibility: GPS, Mobile phone, MP3, MP4, Smartphone, Tablet
- Charger type: Indoor
- Power source type: Cigar lighter
- Black
- Overload, Short circuit
- 12 - 24 V Maximum output voltage: 5 V
Long product name CoolBox CDC10 GPS, Mobile phone, MP3, MP4, Smartphone, Tablet Black Cigar lighter Indoor:
Car Charger Adapter CDC10, Usb, 2100mA, 10W, 5V, In 12 - 24V, Black
CoolBox CDC10 GPS, Mobile phone, MP3, MP4, Smartphone, Tablet Black Cigar lighter Indoor:
Car Charger Adapter CDC10
To Tablets and Smartphones – 2100mA
Car Adapter Charger for tablets, smartphones and any device that supports its 5V output through the USB port. It has an output current of 2.1A and 10W power and an input voltage between 12 and 24V.
Do not ever run out of battery with this simple and useful car charger. Do not forget when traveling or going to visit a client.
To Tablets and Smartphones – 2100mA
Car Adapter Charger for tablets, smartphones and any device that supports its 5V output through the USB port. It has an output current of 2.1A and 10W power and an input voltage between 12 and 24V.
Do not ever run out of battery with this simple and useful car charger. Do not forget when traveling or going to visit a client.