Catalog Object Cloud
Epson

Epson WorkForce Pro EM-C8100RDWF Inkjet A3 4800 x 1200 DPI Wi-Fi

Product code:
C11CL31401
Brand:
Epson
Product family:
WorkForce Pro
Product name:
EM-C8100RDWF
GTIN (EAN/UPC):
8715946736365
Bullet Points Epson WorkForce Pro EM-C8100RDWF Inkjet A3 4800 x 1200 DPI Wi-Fi:
  • Workgroup Inkjet Colour printing
  • 4800 x 1200 DPI
  • Printing colours: Black, Cyan, Magenta, Yellow
  • A3
  • Colour copying Colour scanning Colour faxing
  • Direct printing
  • USB port Wi-Fi Ethernet LAN
  • Internal memory: 3081 MB
  • 60.4 kg
Long product name Epson WorkForce Pro EM-C8100RDWF Inkjet A3 4800 x 1200 DPI Wi-Fi:
WorkForce Pro EM-C8100RDWF
Epson WorkForce Pro EM-C8100RDWF Inkjet A3 4800 x 1200 DPI Wi-Fi:
A3 colour high ink-yield RIPS with low power consumption

Low running costs with low intervention
A paper capacity of up to 1,835 sheets means less time spent refilling paper. High ink yields lower the need to order and replace supplies frequently4, help to deliver predictable print costs and a competitive TCO. Our Heat-Free printing technology, uses no heat in the ink ejection process, so your business can save energy, time and reduce intervention5.

Uninterrupted, high-volume printing
Print up to 20,000 pages (mono/colour) without changing supplies4 with a fast FPOT of 5.5 seconds from ready mode1 and single-pass duplex scan increase productivity. Print speeds of 25 ppm and 45 ipm duplex scan 4, ensure this an ideal printer for a wide range of industry sectors. Lower costs of servicing and maintenance make this a reliable and attractive choice for businesses.

Solutions to support your business
Epson Print Admin (EPA) aids your print security requirements, as well as scan workflows with Document Capture Solution Suite. Compatibility with embedded Solutions, such as IP-Fax and easy remote diagnosis with Epson Remote Services, all boost additional functionality to the device. Vertical market needs are addressed through the compatibility with 3rd party solutions thanks to the Epson Open Platform.