Catalog Object Cloud
Kingston Technology

Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 260-pin SO-DIMM

Product code:
KVR32S22S8/8
Brand:
Kingston Technology
Product family:
ValueRAM
Product name:
ValueRAM
GTIN (EAN/UPC):
0740617296099, 740617296099
Bullet Points Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 260-pin SO-DIMM:
  • Power Supply: VDD = 1.2V Typical
  • VDDQ = 1.2V Typical
  • VPP = 2.5V Typical
  • VDDSPD = 2.2V to 3.6V
  • Nominal and dynamic on-die termination (ODT) for data, strobe, and mask signals
  • Low-power auto self refresh (LPASR)
  • Data bus inversion (DBI) for data bus
  • On-die VREFDQ generation and calibration
  • Single-rank
  • On-board I2 serial presence-detect (SPD) EEPROM
  • 16 internal banks; 4 groups of 4 banks each
  • Fixed burst chop (BC) of 4 and burst length (BL) of 8 via the mode register set (MRS)
  • Selectable BC4 or BL8 on-the-fly (OTF)
  • Fly-by topology
  • Terminated control command and address bus
  • PCB: Height 1.18” (30.00mm)
  • RoHS Compliant and Halogen-Free
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 260-pin SO-DIMM:
8GB, DDR4, 3200MT/s, Non-ECC, CL22, 1.2V
Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 260-pin SO-DIMM:
ValueRAM, Kingston’s industry standard memory, delivers award-winning performance and legendary Kingston reliability. When you know what you want, you want ValueRAM.