Catalog Object Cloud
iiyama

iiyama ProLite XUB2293HSU-W7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED White

Product code:
XUB2293HSU-W7
Brand:
iiyama
Product family:
ProLite
Product name:
XUB2293HSU-W7
GTIN (EAN/UPC):
4948570126910
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XUB2293HSU-W7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED White:
  • 54.6 cm (21.5") White
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI DisplayPorts quantity: 1
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 1 ms Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): E ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XUB2293HSU-W7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED White:
21.5” IPS monitor with a three-side borderless design, integrated USB hub, 100Hz refresh rate and height-adjustable stand
iiyama ProLite XUB2293HSU-W7 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED White:
The ProLite XUB2293HSU is an excellent choice for professionals seeking a compact and high-performance monitor for multi-monitor setups and office work. Its sleek edge-to-edge design ensures seamless visuals, making it perfect for dual or triple screen configurations. With IPS panel technology, the XUB2293HSU delivers precise colour reproduction, wide viewing angles and excellent contrast and brightness. This makes it ideal for photo editing, design, and web content. A blue light reducer helps minimise eye strain, while the 150mm height-adjustable stand with tilt, swivel, and pivot offers optimal ergonomic comfort. Connectivity includes HDMI, DisplayPort, a 2-port USB hub, built-in speakers, and a headphone socket. Compact and feature-rich, it is designed to enhance comfort and productivity.