Catalog Object Cloud
Mars Gaming

Mars Gaming MC-VORTEXW Mini Tower White

Product code:
MCVORTEXW
Brand:
Mars Gaming
Product name:
MC-VORTEXW
GTIN (EAN/UPC):
8435693107934
Bullet Points Mars Gaming MC-VORTEXW Mini Tower White:
  • Geometric Mesh front
  • 3x 120mm FRGB Rainbow fans
  • Dual-chamber design
  • Compact MicroATX size
Long product name Mars Gaming MC-VORTEXW Mini Tower White:
Mini-Tower, ATX, 2.5" / 3.5", 4 Expansion slots, USB 3.0, USB 2.0, HD Audio + Mic, 325 x 205 x 390 mm, 2.9 kg, White
Mars Gaming MC-VORTEXW Mini Tower White:
The MC-VORTEX is the perfect gaming case for those looking for power in a compact form factor. Its MicroATX design with Mesh front, tempered glass window and 3 FRGB Rainbow fans offers excellent thermal performance and a spectacular look. With capacity for up to 7 fans, support for liquid cooling, dual-chamber design and space for the most advanced components, the MC-VORTEX fuses performance, style and functionality.

Geometric Mesh Front
The front of the MC-VORTEX features an innovative geometric mesh design that maximizes airflow and adds a touch of futuristic style to your setup. This angular pattern not only allows for efficient ventilation to keep your PC's interior cool, but also lets you see the stunning FRGB Rainbow lighting of the front fans, creating a dazzling visual effect while keeping your rig at the ideal temperature.

Available in two versionsBlack and White
Choose the one that best suits your style

Cable Management and Maintenance
Keep your rig protected with the top magnetic dust filter, designed to prevent dust from accumulating on internal components. Plus, its advanced cable management system is designed to keep your setup clean and organized, improving aesthetics and performance.

Connectivity at your fingertips
The MC-VORTEX comes equipped with all the essential ports you need: USB 3.0, USB 2.0 and HD audio connections, ensuring you have full connectivity to your peripherals and a seamless user experience.

Maximum FRGB Cooling
Equipped with 2 x 120mm FRGB Rainbow fans at the front and one at the back, the MC-VORTEX not only ensures excellent airflow, but also brings a vibrant style to your setup. Its dual-chamber design optimizes cooling and internal organization, ensuring that components are always kept cool and in perfect order. With capacity for up to 7 fans and support for 120mm liquid cooling, the MC-VORTEX is ready for the most demanding gaming sessions.

Compact size. Big performance.
The MC-VORTEX is designed to take full advantage of its compact size without sacrificing performance. With room for both MicroATX and Mini-ITX motherboards, and support for graphics cards up to 273mm, CPU coolers up to 162mm, and with bays for a 3.5” HDD and two 2.5” SSDs, this case lets you build a high-performance configuration in a compact yet powerful form factor.