ASUS ROG Swift OLED PG32UCDMR computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QD-OLED Black
Product code:
90LM0C00-B01971
Brand:
ASUS
Product family:
ROG Swift OLED
Product name:
PG32UCDMR
GTIN (EAN/UPC):
4711636033855, 0199291033856, 199291033856
Bullet Points ASUS ROG Swift OLED PG32UCDMR computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QD-OLED Black:
- 32-inch 4K (3840 x 2160) QD-OLED gaming monitor with 240 Hz refresh rate and 0.03 ms (GTG) response time for immersive gaming
- New ASUS OLED Care Pro functions with Neo Proximity Sensor that precisely detects when the user is away, switching to a black screen to reduce the risk of burn-in
- VESA DisplayHDR 400 True Black compliance, 99% DCI-P3 gamut, true 10-bit color, and Delta E < 2 color difference for astonishing HDR performance, making it perfect for photo and video editing
- Optional uniform brightness setting ensures consistent luminance levels
- DisplayWidget Center allows users to access OLED Care functions, as well as adjust monitor settings with a mouse
- Extensive connectivity options include DisplayPort 2.1 , HDMI 2.1, and USB-C with 90 W Power Delivery
Long product name ASUS ROG Swift OLED PG32UCDMR computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QD-OLED Black:
ROG Swift OLED PG32UCDMR
ASUS ROG Swift OLED PG32UCDMR computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD QD-OLED Black:
ROG Swift OLED PG32UCDMR gaming monitor ― 32-inch (31.5 inch viewable) 4K (3840 x 2160) QD-OLED panel, 240 Hz, 0.03 ms (GTG), G-SYNC® compatible, custom heatsink, Neo Proximity Sensor, uniform brightness, 99% DCI-P3, OLED Care Pro, 90 W Type-C®, and ASUS DisplayWidget Center, DisplayPort™ 2.1a UHBR20 (80Gbps full bandwidth)