Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Product code:
C11CJ04401
Brand:
Epson
Product family:
EcoTank
Product name:
ET-16150
GTIN (EAN/UPC):
8715946683621
Bullet Points Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
- Home & office 4800 x 1200 DPI Colour
- A3 Printing colours: Black
- USB port Wi-Fi Ethernet LAN
Long product name Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
A3+, Pigment ink, 64 g/m² - 255 g/m², USB, Ethernet, WiFi, 17 kg
Epson EcoTank ET-16150 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:
This feature-rich EcoTank makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print speeds, two 250-sheet front trays and a 50-sheet rear feed. Print how you like with mobile printing, Ethernet and a 6.1cm colour LCD screen with hard keys.
Get more done in less time
This fast and efficient printer that can deliver a first page in as little as 5½ seconds1.
Feature-rich A3+ EcoTank
The ET-16150 is designed for printing up to A3+. It's easy to navigate the extensive range of features via the 6.1cm LCD screen and hard keys.
Keep on saving
Making a saving every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.
Business quality printing
The fast drying EcoTank 113 ink series features all pigment inks for smudge-free and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text and vivid colours. From one set of replacement inks, you can produce up to 7,500 pages in black and 6,000 in colour2
Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app3.
Easy to use and reliable
Filling the ink tanks is simple with the resealable, intuitive and drip-free ink bottles. Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time and the first page prints fast using less power.
Get more done in less time
This fast and efficient printer that can deliver a first page in as little as 5½ seconds1.
Feature-rich A3+ EcoTank
The ET-16150 is designed for printing up to A3+. It's easy to navigate the extensive range of features via the 6.1cm LCD screen and hard keys.
Keep on saving
Making a saving every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.
Business quality printing
The fast drying EcoTank 113 ink series features all pigment inks for smudge-free and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text and vivid colours. From one set of replacement inks, you can produce up to 7,500 pages in black and 6,000 in colour2
Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app3.
Easy to use and reliable
Filling the ink tanks is simple with the resealable, intuitive and drip-free ink bottles. Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time and the first page prints fast using less power.