Catalog Object Cloud
Hisense

Hisense BSA66346ADBGUKWIFI

Product code:
BSA66346ADBGUKWIFI
Brand:
Hisense
Product name:
BSA66346ADBGUKWIFI
GTIN (EAN/UPC):
3838782762147, 3838782707759
A+ means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Directive 2010/30/EU.
Bullet Points Hisense BSA66346ADBGUKWIFI:
  • Steam Add Plus - Simply add water to the tank on the control panel, hit the Steam Add Plus button and elevate your cooking skills. Hot air will circulate around the ovens interior, resulting in perfectly risen bread, pastries and croissants. Alternatively cook with steam to crisp up your Sunday roast meat, making it crispy on the outside and juicy on the inside
  • 77L Capacity - Do you have a large family or enjoy throwing dinner parties? Amplifying an extra-large 77 litre capacity, you can fit multiple courses in at once so your guests are not kept waiting
  • WiFi Connection - Simply connect your oven to the app and you'll have full control at your fingertips. Offering fully remote monitoring, check the progress of your meal, preheat the oven and even transfer recipes directly into the oven for quick and convenient cooking
  • ICON LED+ Full Touch Control - Simply navigate through the sleek interface with full touch control. Toggle through different menus or use the function touch buttons for quick and easy selection
  • Air Fry Mode - Use the Air Fry Mode in conjunction with the perforated tray when cooking your fried foods such as French fries and chicken wings. Using little oil, enjoy guilt-free meals without having to buy an additional kitchen appliance
  • Food Probe - Utilise the Food Probe to cook your meat to perfection. No need to keep an eye on the progress, as once your food has reached the desired temperature, the oven conveniently turns off and the audible alarm will notify you that cooking is complete
  • 22 Automatic Programmes - New to cooking? Auto programmes will guide you through the process. With a variety of recipes to choose from, all you need to do it set the dish type, weight and press start, allowing you to relax whilst the oven does the job for you
  • Pizza Mode - Set to Pizza Mode and the oven will provide you with restaurant style results. Maximum temperature of 300°C ensures fast baking times and a delicious outcome
Long product name Hisense BSA66346ADBGUKWIFI:
Hisense Hi6 BlackLine BSA66346ADBGUK Built In Electric Steam Add Plus, Wi-Fi Enabled Single Oven - Jet Black
Hisense BSA66346ADBGUKWIFI:
Introducing Hisense's first Wi-Fi Enabled Built-In Single Oven which is equipped with a variety of programmes and features which will help you become confident in the kitchen. With an extra large 77L capacity, you can rustle up a Sunday dinner for the whole family or alternatively utilise the 5 cooking levels for simultaneous cooking, perfect for those batch cookers. Gone are the days of being stuck in the kitchen when you have guests round, as you can easily preheat the oven and check the progress of your meal remotely from your phone using ConnectLife. Boost your culinary skills and cook with steam, using the Steam Add Plus function, allowing hot air to circulate around the interior, resulting in perfectly risen bread, pastries and croissants. Eliminate the guesswork when cooking and take full advantage of the Food Probe to ensure your meat is cooked exactly how you like it. When it's time to give your oven a little TLC, forget the rubber gloves and grease remover and allow the Steam Clean function to soften the interior grease and grime, eliminating the need for harsh chemicals and tedious scrubbing.