AOC G4 CU34G4 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black, Red
Product code:
CU34G4
Brand:
AOC
Product family:
G4
Product name:
CU34G4
GTIN (EAN/UPC):
4038986612708
Bullet Points AOC G4 CU34G4 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black, Red:
- 86.4 cm (34") Black, Red
- Height adjustment 13 cm
- HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Curved
- Maximum refresh rate: 180 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
- 3440 x 1440 pixels Wide Quad HD Panel type: Fast VA
- Energy efficiency class (SDR): F CE
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G4 CU34G4 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black, Red:
Screen size (inch) 34, Panel resolution 3440x1440, Max Refresh rate 180 Hz, Response time MPRT 0.5 ms, Panel type Fast VA, HDMI HDMI 2.0 x 2, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC G4 CU34G4 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black, Red:
Dominate with the CU34G4 34" WQHD Curved Monitor, featuring a 3440x1440 resolution, HDR10, and a 180Hz refresh rate.
Elevate your gaming with the CU34G4 34" WQHD curved monitor. Enjoy smooth gameplay with a 180Hz refresh rate and 1ms GtG response time. The 1500R curved Fast VA panel provides immersive visuals, while HDR10 enhances color and contrast. Equipped with FreeSync Premium, low input lag, and MBR MPRT 0.5ms, this monitor is built for speed and precision. The HAS stand and G-Menu software allow for customizable settings and ergonomic comfort.
Elevate your gaming with the CU34G4 34" WQHD curved monitor. Enjoy smooth gameplay with a 180Hz refresh rate and 1ms GtG response time. The 1500R curved Fast VA panel provides immersive visuals, while HDR10 enhances color and contrast. Equipped with FreeSync Premium, low input lag, and MBR MPRT 0.5ms, this monitor is built for speed and precision. The HAS stand and G-Menu software allow for customizable settings and ergonomic comfort.