Catalog Object Cloud
Hisense

Hisense 65A6S 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Product code:
20018851
Brand:
Hisense
Product name:
65A6S
GTIN (EAN/UPC):
6942351430751
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hisense 65A6S 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
  • Flat 165.1 cm (65") DLED Direct-LED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 8 ms
  • DVB-S, DVB-T2, DVB-T, DVB-C, DVB-S2
  • Smart TV Internet TV
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 400 x 200 mm
  • E 80 kWh