Catalog Object Cloud
Nanocable

Nanocable USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray

Product code:
10.16.1009
Brand:
Nanocable
Product name:
USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray
GTIN (EAN/UPC):
8433281014336
Bullet Points Nanocable USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray:
  • 3 USB-A ports (2 ports 3.0 with data transfer speed up to 5Gbps, 1 port 2.0 at 480 Mbps)
  • 2 HDMI 2.0 ports (each port individually supports 4K@60Hz, while both ports simultaneously support 4K@30Hz)."
  • Gigabit RJ45 connection IEEE 802.3az, IEEE 802.3, 802.3u, 802.3ab, IEEE 802.3x
  • TF card reader slot, supports Micro SDXC, Micro SD, Micro SDHC Card
  • SD card reader slot, supports SDXC, SDHC, SD, MMC, RS-MMC Card
  • 1 USB-C PD 3.0 100W port (NOTE: this port is CHARGE ONLY, does not transfer data)
Long product name Nanocable USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray:
USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray
Nanocable USB-C 9-in-1 Hub, USB-C Converter to 3 x USB-A + 2 x HDMI + RJ45 + TF + SD + USB-C PD 100W, Aluminum, 15 cm, Gray:
USB-C Hub with USB3.0 male on one end and 3 USB3.0 type-A female ports, 3 HDMI female ports, 1 RJ45 female port, 1 TF port, 1 SD port on the other end.
Input: USB-C port