Equip 119382 HDMI 2.1 Ultra High Speed Cable, 3.0m, 8K/60Hz, 4K/120Hz
Product code:
119382
Brand:
Equip
Product name:
119382 HDMI 2.1 Ultra High Speed Cable, 3.0m, 8K/60Hz, 4K/120Hz
GTIN (EAN/UPC):
4015867223291
Bullet Points Equip 119382 HDMI 2.1 Ultra High Speed Cable, 3.0m, 8K/60Hz, 4K/120Hz:
- HDMI 2.1 Compatible
- Supports HDMI Ethernet Channel (HEC)
- Bandwidth up to 48Gbps
- Supports video resolutions up to 8K/60Hz and 4K/120Hz
- Resolution up to: 7680 x 4320@60Hz / 5120 x 2880@120Hz / 2560 x 1440@240Hz
- Dynamic HDR (HDR Dynamic Metadata)
- Enhanced Audio Return Channel (eARC)
- Variable Refresh Rate (VRR)
- Quick Media Switching (QMS)
- Quick Frame Transport (QFT)
- Auto Low Latency Mode (ALLM)
- Display Stream Compression (DSC)
Long product name Equip 119382 HDMI 2.1 Ultra High Speed Cable, 3.0m, 8K/60Hz, 4K/120Hz:
2x HDMI, 28 AWG, HEC, 48 Gbps, Dynamic HDR, eARC, 3 m
Equip 119382 HDMI 2.1 Ultra High Speed Cable, 3.0m, 8K/60Hz, 4K/120Hz:
The equip HDMI Cable not only brings superior audio and video experience but also provides bi-directional data streams. Connecting your HDMI equipments and HDMI-interfaced displays via this cable, you can enjoy the high quality online videos with ease.