Catalog Object Cloud
Epson

Epson 103 EcoTank Cyan ink bottle

Product code:
C13T00S24A
Brand:
Epson
Product name:
103 EcoTank Cyan ink bottle
GTIN (EAN/UPC):
8715946655857
Bullet Points Epson 103 EcoTank Cyan ink bottle:
  • Cyan
  • Colour ink volume: 65 ml
  • Brand compatibility: Epson
  • 1 pc(s)
Long product name Epson 103 EcoTank Cyan ink bottle:
103 EcoTank, Blue, 70ml
Epson 103 EcoTank Cyan ink bottle:
Epson 103 ink series
Take the stress out of printing with the four-colour 103 ink series. It's designed to give you a hassle-free, ultra-low-cost and mess-free solution for everyday printing. From one set of ink, you can produce thousands of pages without having to change a cartridge. When a refill is finally due, it's easy and mess-free thanks to the re-engineered bottles.

Everyday printing
Whether you're printing off school homework or flight tickets, this ink series with four-colour dye inks provides a reliable, hassle-free solution.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average{s2. It's not only affordable, it's impressive how many pages just one set can produce - up to 4,500 pages in black and 7,500 in colour{s1.

Specially engineered for ease of use
Epson's ink bottles are easier to use than ever before with the next generation design. The re-engineered bottles provide mess-free refills, and only allow the correct colour to be inserted into the corresponding tank.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.
Disclaimer Epson 103 EcoTank Cyan ink bottle $C13T00S24A:
Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price. Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK. Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices. Ink cartridge yields as communicated by the manufacturer’s websites.