Catalog Object Cloud
Ugreen

Ugreen 20000mAh 130W Fast Charging Powerbank Lithium Grey

Product code:
35524B
Brand:
Ugreen
Product name:
20000mAh 130W Fast Charging Powerbank
GTIN (EAN/UPC):
6941876242924
Bullet Points Ugreen 20000mAh 130W Fast Charging Powerbank Lithium Grey:
  • Ugreen 35524B is equipped with 2 USB C ports and 1 USB A port, fast charging UGREEN backup battery supports charging 3 devices at the same time. USB C1 100W + USB C2 30W provides fast charging for your laptop and phone at the same time, MacBook Pro 16'' can charge up to 43% in just 30 minutes while iPhone 15 can also charge up to 60% at the same time, work worry-free anytime, anywhere
  • UGREEN 35524B 20000mAh laptop backup battery keeps your device charged for many days, fully charge iPhone 15 4 times, iPad Pro 11" up to 2 times and MacBook Air 13" up to 1.3 times. Ideal for traveling, say goodbye to worries about power sources
  • Ugreen 35524B has an advanced TFT screen that displays detailed information including battery level, real-time voltage, real-time current and charging power of different ports. You can intuitively understand the working status of each interface and power distribution. Status at a glance, everything is under control
  • Adopting advanced power column design, the portable charger maximizes the use of space and shrinks the size to 5.1 × 2.1 × 2 inches, easy to hold in the palm of your hand. Weighing only 480g, reducing the burden on your journey, carrying a high-power and large-capacity charging assistant without any hassle
  • UGREEN 35524B battery pack supports charging protocols such as PD, PPS, QC, AFC, FCP, SCP, compatible with almost all devices such as MacBook Pro 16''/Air 15", iPad Pro 2024/Air 5, iPhone 15 Pro Max/Pro/Plus/15, Galaxy S24/S23 Ultra, Steam Deck, Switch, also supports smaller devices such as AirPods, smartwatches, etc
Long product name Ugreen 20000mAh 130W Fast Charging Powerbank Lithium Grey:
UGREEN Nexode 20000mAh Quick Charging 130W Power Bank
Ugreen 20000mAh 130W Fast Charging Powerbank Lithium Grey:
"*USB-C Input: 5V-3A/9V-3A/12V-3A/15V-3A/20V-3.25A 65W Max
*USB-C Output:10V-2.25A/5V-3A/9V-3A/12V-3A/15V-3A/20V-5A 100W Max
*USB-C2 Output: 10V-2.25A/5V-3A/9V-3A/12V-2.5A 30W Max
*USB-A Output :10V-2.25A/5V-3A/9V-2A/12V-1.5A 22.5W Max
*Multi-port Output(USB-C1+USB-C2): 130W
*Total Output: 5V-6A/9V-6A/12V-5.5A/15V-3A/20V-5A
*Output Capacity:
11000mAh (5V/6A)
6300mAh (9w/6A Max)
5100mAh (10V/2.25A Max)
4900mAh (12V/5.5A Max)
4100mAh (15W/3A)
3000mAh (20V/5A Max)
*Support SCP/QC3.0/PD3.0/PPS/FCP/APPLE 5V2.4A/SAMSUANG 5V2A/BC1.2 *Multiple protection such as: Over charge/Over discharge/Over current/Over power/ Over voltage/Over temperature/Short circuit/Electromagnetic field
*Cell Capacity: 20000mAh(4x5000mAh)
*Rated capacity: 11000mAh (TYP 5V 6A)
*Rated Energy: 72Wh (14.4V 5000mAh)
*Product Size: L54xW51xH131(mm)
L2.1xW2.0xH5.2 (inch)"