StarTech.com 3.3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Intel-Certified Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort
Product code:
TBLT4MM1M
Brand:
StarTech.com
Product name:
3.3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Intel-Certified Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort
GTIN (EAN/UPC):
0065030897273, 065030897273
Bullet Points StarTech.com 3.3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Intel-Certified Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort:
- HIGH PERFORMANCE: 3.3ft/1m Thunderbolt 4 cable supports 40 Gbps, 8K video, and 100W power; USB Type-C to Type C connectors offer universal compatibility with Thunderbolt 3 & 4, USB4, and other USB-C devices
- THUNDERBOLT CERTIFIED: Intel Thunderbolt certified for guaranteed compatibility with Thunderbolt hosts and devices; DisplayPort 1.4a with DSC supports up to 8K 60Hz or dual 4K 60Hz; Compliant with PCI Express 3.0 (32 Gbps) for external PCIe devices
- QUALITY CONSTRUCTION: Nickel-plated connectors with PVC strain reliefs for durability; Coaxial wire with braided alloy shield for enhanced EMI protection; Durable TPE outer jacket is environmentally friendly, non-toxic, halogen-free, and RoHS compliant
- APPLICATIONS: Versatile connectivity w/Thunderbolt 4 & USB-C laptops, M1/M2/M3 Pro/Max MacBooks, iPad Pro (5th gen and up), docks, 4K/8K UHD monitors, external PCIe chassis/storage drives; Low-latency performance w/Thunderbolt networking & audio devices
- SPECS: 3.3ft (1m); Black; Thunderbolt 4 (40 Gbps); USB4 (40 Gbps), USB 3.2 Gen 2 (10 Gbps); DisplayPort 1.4a w/ DSC; 8K 60Hz or Dual 4K 60Hz; PCIe 3.0; 100W PD; 30/34 AWG (Coaxial/Twisted Pair); Cable Outer Diam.: 0.18in (4.6mm)
Warranty:
2 Years
Long product name StarTech.com 3.3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Intel-Certified Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort:
StarTech 3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort (TBLT4MM1M)
StarTech.com 3.3ft (1m) Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video - Intel-Certified Thunderbolt Cable - Compatible w/ USB4/Thunderbolt 3/USB 3.2/USB Type-C/DisplayPort:
Thunderbolt 4 Cable - 40Gbps - 100W PD - 4K/8K Video
This Thunderbolt™ 4 (40 Gbps) cable enables Thunderbolt 4 signals over USB Type-C connectors. Deliver video, data, and up to 100W of Power Delivery to Thunderbolt, USB, and DisplayPort™ devices.
40 Gbps for Thunderbolt 4 / 3 Devices
This cable supports data transfer of 40 Gbps when connected to a Thunderbolt 4, Thunderbolt 3, or USB4-compatible source and device. It is capable of transferring photo and video files four times faster than standard USB 3.2 gen 2 (10Gbps) cables.
USB-C Compatible
The Thunderbolt 4 cable is compatible with all USB Type-C devices and can be used to charge and sync mobile devices. In addition, this cable can be used to connect and power USB-C laptops, such as MacBook® and Chromebook™; and USB-C peripherals such as portable hard drives and docking stations.
Full-8K Video
The cable supports full-8K 60Hz video and DisplayPort 1.4a, and is compatible with DisplayPort displays. Use it to connect a docking station to laptop, or a laptop to a display
USB Power Delivery
This Thunderbolt 4 cable delivers up to 100W of Power Delivery to charge a laptop or power a display, and 15W for bus-powered devices such as hard drive enclosures.
Thunderbolt Networking
The cable can be used to daisy chain up to 6 Thunderbolt 4 enabled devices, such as laptops for peer-to-peer 10GbE networking. In addition, connect two Thunderbolt 4 laptops to transfer/migrate data.
This Thunderbolt™ 4 (40 Gbps) cable enables Thunderbolt 4 signals over USB Type-C connectors. Deliver video, data, and up to 100W of Power Delivery to Thunderbolt, USB, and DisplayPort™ devices.
40 Gbps for Thunderbolt 4 / 3 Devices
This cable supports data transfer of 40 Gbps when connected to a Thunderbolt 4, Thunderbolt 3, or USB4-compatible source and device. It is capable of transferring photo and video files four times faster than standard USB 3.2 gen 2 (10Gbps) cables.
USB-C Compatible
The Thunderbolt 4 cable is compatible with all USB Type-C devices and can be used to charge and sync mobile devices. In addition, this cable can be used to connect and power USB-C laptops, such as MacBook® and Chromebook™; and USB-C peripherals such as portable hard drives and docking stations.
Full-8K Video
The cable supports full-8K 60Hz video and DisplayPort 1.4a, and is compatible with DisplayPort displays. Use it to connect a docking station to laptop, or a laptop to a display
USB Power Delivery
This Thunderbolt 4 cable delivers up to 100W of Power Delivery to charge a laptop or power a display, and 15W for bus-powered devices such as hard drive enclosures.
Thunderbolt Networking
The cable can be used to daisy chain up to 6 Thunderbolt 4 enabled devices, such as laptops for peer-to-peer 10GbE networking. In addition, connect two Thunderbolt 4 laptops to transfer/migrate data.