Conceptronic BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II
Product code:
BIAN09G
Brand:
Conceptronic
Product name:
BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II
GTIN (EAN/UPC):
4015867239490
Bullet Points Conceptronic BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II:
- Compatible with CFast 2.0, SD 4.0, and TF/MicroSD 4.0 cards, enabling versatile media management
- Supports simultaneous reading of three cards
- USB 3.2 Gen 2 SuperSpeed (10Gb/s)
- Simple Plug and Play installation
- Aluminum casing for heat dissipation
- Cable length: 15cm
Long product name Conceptronic BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II:
BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II
Conceptronic BIAN09G 3-in-1 Card Reader USB 3.2 Gen 2, CFast 2.0, SD TF/MicroSD 4.0, UHS-II:
This 3-in-1 Card Reader features a USB-C interface, providing seamless high-speed data transfer to any USB-C-compatible computer or device. With support for multiple card formats, including CFast 2.0, SD 4.0, and TF/MicroSD 4.0, it enables versatile and efficient handling of various media. Capable of transfer speeds up to 10Gbps, this reader ensures fast and reliable access to large files. An LED indicator provides a visual cue during data read and write operations.
Designed for photographers, videographers, and content creators, this card reader offers a convenient, all-in-one solution for managing media files quickly and efficiently.
Designed for photographers, videographers, and content creators, this card reader offers a convenient, all-in-one solution for managing media files quickly and efficiently.