Catalog Object Cloud
LG

LG PCS400R server 275 GB Rack (1U) Intel Atom® 1.91 GHz 8 GB Linux

Product code:
PCS400R
Brand:
LG
Product name:
PCS400R
GTIN (EAN/UPC):
0719192919754, 719192919754, 8806098045242
Intel Atom® processors bring you all the latest capabilities, so you don’t sacrifice power and performance for portability. The processors support multiple cameras, improved security features including biometric passwords, and wireless display on multiple screens.
Bullet Points LG PCS400R server 275 GB Rack (1U) Intel Atom® 1.91 GHz 8 GB Linux:
  • Simple Installation
  • Minimal Head-End Rack-Space
  • High Reliability
  • Remote Support
  • (New) Supports Pro:Centric Direct (PCD)
Long product name LG PCS400R server 275 GB Rack (1U) Intel Atom® 1.91 GHz 8 GB Linux:
Pro:Centric Server, Linux OS kernel 3.10, 64 bit Intel Atom (4 Cores @ 1.91GHz ) processor / 8GB memory / 275GB SSD
LG PCS400R server 275 GB Rack (1U) Intel Atom® 1.91 GHz 8 GB Linux:
Supports Pro:Centric Direct (PCD)
The PCS400R supports LG’s new Pro:Centric Direct, HTML5 Content Management Software. Pro:Centric Direct offers a comprehensive UI (User Interface) Editor, along with customizable widgets and multiple theme templates to enable system integrators to create a unique guest user experience and express the hotel’s brand identity and individuality through LG's Pro:Centric In-Room television.

SERVER ADMIN CLIENT
PCA or PCD Admin Client Graphical User Interface (GUI) is provided and is remotely accessible via the Internet using VPN service and a standard web browser, to provide System Integrator administration users with a full suite of features to manage and support the Pro:Centric system, including:
- System status and logs, and server settings
- Configuration for Channel lineup and Electronic Program Guide
- UI Editor and customization tools
- Managing television configurations settings and software updates

TYPICAL FTG Pro:Centric PCS400R INSTALLATION
Remote management of the PCS400R server functionality is provided via a secure, built-in VPN client that connects to the centralized VPN server. In this way, remote configuration management, remote software updates and other services are supported. Free hosting of the service is provided by LGE during the warranty period. Extended support plans are available.