Catalog Object Cloud
NGS

NGS WILD BANGER 3 Party speaker Black 30 W

Product code:
ELEC-SPK-0975
Brand:
NGS
Product name:
WILD BANGER 3
GTIN (EAN/UPC):
8435430628425
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points NGS WILD BANGER 3 Party speaker Black 30 W:
  • Wireless speaker compatible with Bluetooth 5.3 technology for enjoying music both indoors and outdoors.
  • Compact and portable size, delivering high-quality sound thanks to its powerful peak output of 240W.
  • Robust design with highly durable materials.
  • RGB LED lights.
  • Enhances sound by allowing two devices to be paired simultaneously and increasing audio power through True Wireless Technology.
  • Compatible with Bluetooth technology: connect your device via Bluetooth and play your music with the best sound quality.
  • Features USB & TF input ports to connect memory devices up to 128GB.
  • Includes AUX In input for 3.5mm Jack.
  • Microphone input to turn your parties into a real karaoke experience.
  • Rechargeable 3.7V/2400mAh lithium battery providing up to 4 hours of playback.
  • Control your music directly from the speaker using the integrated buttons.
  • Mobile device range for music playback up to 10m.
Long product name NGS WILD BANGER 3 Party speaker Black 30 W:
Portable BT Speaker-TWS-240W 3.7V/2.4Ah BAT-USB-TF-AUX IN