Catalog Object Cloud
UNYKAch

UNYKAch Power Supply ATX Atilius 3.1 Black 750W Gold

Product code:
UK213750
Brand:
UNYKAch
Product name:
Power Supply ATX Atilius 3.1 Black 750W Gold
GTIN (EAN/UPC):
8436617921391
Bullet Points UNYKAch Power Supply ATX Atilius 3.1 Black 750W Gold:
  • 750 W 100 - 240 V 50/60 Hz
  • Motherboard power connector: 18+10 pin ATX
  • PC ATX 80 PLUS Gold
  • Active 12 cm 1600 - 2000 RPM
  • Black
Long product name UNYKAch Power Supply ATX Atilius 3.1 Black 750W Gold:
Power Supply ATX Atilius 3.1 Black 750W Gold
UNYKAch Power Supply ATX Atilius 3.1 Black 750W Gold:
Looking for the ultimate power supply for your workstation or gaming rig? Meet the UNYKA ATILIUS 3.1. Delivering 750W of reliable power, this PSU doesn’t just supply your components — it does so with exceptional efficiency and stability, certified by Cybenetics Gold.
The ATILIUS 3.1 is future-ready, fully compliant with ATX 3.1 standards and PCIe 5.1, ensuring seamless compatibility with today’s most powerful graphics cards. Its advanced DC-DC + LLC circuitry guarantees flawless performance under heavy loads.
Plus, the ultra-quiet 120mm fan keeps your system cool without the distracting noise, making it ideal for professional workstations and high-performance setups.
The UNYKA ATILIUS 3.1 combines power, efficiency, and silent operation, delivering the perfect solution for system integrators, OEMs, and demanding B2B clients.

CYBENETICS GOLD CERTIFICATION

The ATILIUS 3.1 has been validated by Cybenetics, one of the most advanced and demanding certifications in the industry. Unlike conventional standards that focus solely on energy efficiency, Cybenetics subjects the power supply to rigorous testing, including multi-load efficiency and acoustic performance under different operating conditions.

With this certification, the ATILIUS 3.1 delivers optimized power delivery with minimal losses, reducing energy consumption and heat generation. At the same time, it maintains a controlled noise profile, keeping sound levels low even under heavy workloads — ensuring a stable, efficient, and silent experience for professional and high-performance environments.

ATILIUS 3.1 750W GOLD

– Full Modular.
– Real 750W.
– Certificación Gold Cybenetics.
– Ultra-silent 120mm fan.

REAL AND RELIABLE POWER

The UNYKA ATILIUS 3.1 doesn’t just list 750W on the label — it delivers it consistently and reliably. This power supply ensures that even the most demanding components, such as next-generation graphics cards, receive the power they need at all times, without fluctuations or unexpected spikes that could compromise performance or system safety.

It provides a solid foundation for high-performance builds, making it the ideal choice for workstations, gaming rigs, and professional deployments that require dependable power delivery.

FULLY COMPATIBLE WITH ATX 3.1 AND PCIe GEN 5.1

One of the standout features of the UNYKA ATILIUS 3.1 power supply is its real 750W output, providing precise and stable power delivery without fluctuations or drops that could impact system performance.
This reliability is achieved through its intelligent circuit design and the use of high-quality components, ensuring a consistent and safe energy supply. Fully compliant with ATX 3.1 standards and PCIe Gen 5.1, the ATILIUS 3.1 is ready to support the latest GPUs and high-performance components, making it an ideal choice for system integrators, OEMs, and professional setups.

ADVANCED DC-DC CONVERSION AND LLC TOPOLOGY

The ATILIUS 3.1 features a DC-DC conversion system, allowing it to generate stable secondary voltages (+3.3V and +5V) from the main +12V rail. This results in more precise voltage regulation, improved compatibility with modern hardware, and higher efficiency under variable loads.

Additionally, the inclusion of a resonant LLC topology optimizes power conversion by reducing energy losses and improving overall PSU efficiency. This design also minimizes heat generation and supports quieter operation by reducing the need for high fan speeds.

Together, the DC-DC conversion and LLC architecture ensure clean, stable, and efficient power delivery, extending component lifespan and providing superior performance for high-end systems.

COMPREHENSIVE PROTECTION

The ATILIUS 3.1 provides advanced safety features with multiple protection technologies, including overload, overvoltage, undervoltage, overcurrent, short-circuit, and overtemperature protection, among others.
These measures ensure system stability while preventing potential damage or interference, making it a reliable choice for professional workstations, high-performance rigs, and enterprise deployments.

ULLY MODULAR DESIGN

Say goodbye to cable clutter. The ATILIUS 3.1 features a fully modular design, giving you complete control over cable management inside your chassis. Connect only the cables you need for your components, keeping your PC interior clean and organized.

This not only improves aesthetics but also optimizes airflow, resulting in lower temperatures and more efficient operation of all your components.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.