Catalog Object Cloud
Equip

Equip 8-Outlet German Power Distribution Unit

Product code:
333283
Brand:
Equip
Product name:
8-Outlet German Power Distribution Unit
GTIN (EAN/UPC):
4015867157794, 4014619520442, 4015867224342
Bullet Points Equip 8-Outlet German Power Distribution Unit:
  • Rating: 220-240V 50/60Hz
  • 1U Horizontal installation
  • Current rating: 16A
  • Maximum power: 3500W
  • Power ON/OFF switch
  • 8 x DIN49440 (German)
  • Cable Length: 1.8m
  • Material: Plastic Shell
Long product name Equip 8-Outlet German Power Distribution Unit:
8 x DIN49440, 250 V, 50/60 Hz, 16 A, 3500 W, 760 g
Equip 8-Outlet German Power Distribution Unit:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, built with a power on/off switch, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.