Catalog Object Cloud
Aerocool

Aerocool Aero One Mini Eclipse Mini Tower Black

Product code:
AEROONEMINIECLIPBK
Brand:
Aerocool
Product name:
Aero One Mini Eclipse
GTIN (EAN/UPC):
4710562752403
Bullet Points Aerocool Aero One Mini Eclipse Mini Tower Black:
  • Comes equipped with three 12cm ARGB fans in the front and one 12cm ARGB fan in the rear of the case
  • Addressable RGB fans can be controlled using LED control button or ARGB motherboard
  • Includes a 6-port hub to connect your fans
  • Mesh front panel design allows for superior air flow and ventilation
  • Full tempered glass side panel to showcase the inside of your rig
  • Supports liquid cooling in the front, top, and rear of the case
  • Dual chamber design for improved ventilation
Long product name Aerocool Aero One Mini Eclipse Mini Tower Black:
Micro ATX/mini-ITX, 210 x 459 x 403mm, 2x USB 3.0, Audio & Mic, Black
Aerocool Aero One Mini Eclipse Mini Tower Black:
High-performance mini tower case with full tempered glass side panel to showcase the inside of your rig. Mesh front panel design allows for viewing of your front LED fans while providing superior air flow and circulation.

Comes equipped with three 12cm Addressable RGB fans in the front and one 12cm Addressable RGB fan in the rear of the case. Addressable RGB fans can be controlled using one of two ways: RGB LED control button or Addressable RGB motherboard. 6-Port RGB Control Hub allows you to connect your ARGB fans or accessories.

ADDRESSABLE RGB COMPATIBLE
Take full control of your Addressable RGB fans using one of two ways:

- RGB LED control button on top of the case
- Addressable RGB motherboard

FOUR ADDRESSABLE RGB FANS INCLUDED
Comes equipped with three 12cm Addressable RGB fans in the front and one 12cm Addressable RGB fan in the rear of the case.

COMES EQUIPPED WITH ECLIPSE 12 FANS
Equipped with Dual Slim Ring Lighting Design with LED rings as thin as 2mm, the Eclipse 12 delivers a sleek and stylish flair while delivering superior cooling capabilities.

6-PORT RGB CONTROL HUB
Features a 6-port hub with PWM control functions and allows you to connect up to six 6-Pin AeroCool Addressable RGB fans and up to two 3-Pin Addressable RGB accessories with +5V ARGB connector.

Access 16.8 million colors using compatible Addressable RGB motherboard (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).

PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.

- PWM based – PWM compatible
- Voltage based – not PWM compatible

ADDRESSABLE RGB RECEPTOR CABLE INCLUDED
Comes with a receptor cable to connect your hub with compatible Addressable RGB motherboards.

- ARGB MB Connector (For all other ARGB MBs such as ASUS, MSI, etc.)
- ARGB MB Connector (Gigabyte RGB Fusion)
- 4-Pin Hub Connector
- PWM 4-Pin Connector

POWER CABLE INCLUDED
Comes with a cable to power the hub.

- SATA Power Connector
- 4-Pin Hub Power Connector

MESH FRONT PANEL DESIGN
Featuring a unique and stylish mesh front panel design, this case allows for clear viewing of your front LED fans while providing superior air flow and circulation.

FULL TEMPERED GLASS SIDE PANEL
Comes equipped with a full tempered glass side panel to properly showcase the inside of your rig.

DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.

COOLING FOR YOUR GRAPHICS CARD
VGA fan bracket design supports graphics card cooling: 2 x 120mm fans for superior VGA cooling.

AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.

- Front: 120mm x 3 or 140mm x 2 (Includes 120mm Eclipse Fan x 3)
- Top: 120mm x 2 (Optional)
- Rear: 120mm x 1 (Includes 120mm Eclipse Fan x 1)
- Supports VGA Fan: 120mm x 2 (Optional)

LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.

- 120/240mm Radiator (Optional)
- Top: 120/240mm Radiator (Optional)
- Rear: 120mm Radiator (Optional)

BUILT FOR HIGH PERFORMANCE
- Supports Micro-ATX and Mini-ITX motherboards
- Supports CPU coolers up to 161mm
- Supports high-end graphics cards up to 327mm

CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to LED control button, 2 x USB 3.0, HD audio and mic ports, and power button.

STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (1 x 3.5” and 1 x 2.5”/3.5”) and 3 x 2.5” SSDs (2 x 2.5” and 1 x 2.5”/3.5”).

EASY MAINTENANCE
Removable dust filters on the front, top, and bottom of the case for fast and convenient cleaning.