Catalog Object Cloud
StarTech.com

StarTech.com 3ft (1m) USB4 Cable 40Gbps, 100W (5A) Power Delivery, 8K 120Hz / 4K 240Hz DP Alt Mode, USB-IF Certified USB-C Cable - Thunderbolt Compatible

Product code:
CC1M-40G-USB-CABLE
Brand:
StarTech.com
Product name:
3ft (1m) USB4 Cable 40Gbps, 100W (5A) Power Delivery, 8K 120Hz / 4K 240Hz DP Alt Mode, USB-IF Certified USB-C Cable - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030897068, 065030897068
Bullet Points StarTech.com 3ft (1m) USB4 Cable 40Gbps, 100W (5A) Power Delivery, 8K 120Hz / 4K 240Hz DP Alt Mode, USB-IF Certified USB-C Cable - Thunderbolt Compatible:
  • HIGH PERFORMANCE: 3.3ft/1m USB4 cable supports 40 Gbps, 4K/8K video, and 100W power; USB Type-C connectors offer universal compatibility with USB-C and Thunderbolt 4/3 laptops, docking stations, UHD monitors, and portable USB-C devices
  • USB-IF CERTIFIED: USB4 cable is USB-IF certified with E-Marker chip, for reliable and consistent Power Delivery output to USB-C hosts and devices; Supports DisplayPort 2.1 with DSC; Compliant with PCIe 3.0 for external PCIe chassis/storage
  • QUALITY CONSTRUCTION: Nickel-plated connectors with robust strain reliefs for durability; Coaxial wire with Mylar shield for enhanced EMI protection; TPE cable jacket is environmentally friendly, non-toxic, halogen-free, and RoHS compliant
  • APPLICATIONS: Enable connectivity & charging across compatible USB, Thunderbolt 4/3, & DP Alt Mode devices; Ideal for high speed data transfers or docks; Dock and charge a USB-C laptop over a single connection; Works w/Apple M1/M2/M3 Pro/Max MacBooks
  • SPECS: 3.3ft (1m); USB4 (40 Gbps); Backward Compatible with USB 3.2/3.0/2.0; DisplayPort 2.1 DP Alt Mode w/DSC/HDR/HBR3; Up to 8K 120Hz, 4K 240Hz; PCIe 3.0 (32 Gbps); 100W PD; 30/34 AWG; Cable Outer Diam.: 0.19in (4.95mm)
Warranty:
2 Years
Long product name StarTech.com 3ft (1m) USB4 Cable 40Gbps, 100W (5A) Power Delivery, 8K 120Hz / 4K 240Hz DP Alt Mode, USB-IF Certified USB-C Cable - Thunderbolt Compatible:
StarTech 3.3ft (1m) USB4 Cable 40Gbps, 100W (5A) PD, 8K 120Hz/4K 240Hz DP Alt Mode, USB-IF Certified, Thunderbolt Compat.
StarTech.com 3ft (1m) USB4 Cable 40Gbps, 100W (5A) Power Delivery, 8K 120Hz / 4K 240Hz DP Alt Mode, USB-IF Certified USB-C Cable - Thunderbolt Compatible:
Connect to USB4-enabled devices, using this USB-IF certified USB-C cable

This 3ft (1m) USB4 Cable connects to USB Type-C® (USB 3.2), Thunderbolt™ 4/3, and PCIe-enabled devices, delivering up to 40Gbps, 4K/8K video, and 100W charging.

Establish Fast and Stable Power/Data Connections

This USB4 Type-C cable is USB-IF certified for guaranteed USB-C compatibility. It reliably delivers consistent transfer rates and up to 100W PD output. It is ideal for 40Gbps data transfer to external USB-C-enabled external storage devices or as a single-cable connection from a USB-C dock to a laptop.

This cable has undergone rigorous USB-IF compliance testing to meet USB4 specifications. This includes electrical and mechanical standards which ensures a reliable, high-quality cable for USB-C devices.

Experience 8K Video with DisplayPort 2.1 Alt Mode

The USB4 cable supports up to 8K 120Hz or 4K 240Hz video over DisplayPort 2.1 Alt Mode with DSC, HDR, and HBR3, and is compatible with dual 4K 60Hz and lower resolutions.

Power a USB-C Laptop

Power and charge a USB-C laptop, such as Apple MacBook, Lenovo ThinkPad, or Microsoft Surface with up to 100W output over USB Power Delivery 3.0. Connect the USB4 cable from a laptop to a USB-C wall charger or docking station.