AOC G4 25G42E computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black, Red
Product code:
25G42E
Brand:
AOC
Product family:
G4
Product name:
25G42E
GTIN (EAN/UPC):
4038986642576
Bullet Points AOC G4 25G42E computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black, Red:
- 62.2 cm (24.5") Black, Red
- HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 180 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
- 1920 x 1080 pixels Full HD Panel type: Fast IPS
- Energy efficiency class (SDR): E
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G4 25G42E computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black, Red:
Screen size (inch) 24.5, Panel resolution 1920x1080, Max Refresh rate 180 Hz, Response time MPRT 0.5 ms, Panel type Fast IPS, HDMI HDMI 2.0 x 1, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC G4 25G42E computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black, Red:
Dominate with the 25G42E 24.5" Full HD Fast IPS Monitor, 1920x1080 resolution, HDR10 support, blazing 180Hz refresh rate, and ultra-responsive 1ms GtG time.
Embark on your gaming journey with the 25G42E 24.5" Full HD monitor, offering crisp 1920x1080 resolution and a fluid 180Hz refresh rate for superior smoothness in every game. Its Fast IPS panel delivers a lightning-fast 1ms GtG response time, ensuring precise and responsive visuals. Equipped with G-SYNC Compatible, low input lag, and HDR10 support, this monitor enhances both performance and image quality. The ergonomic tilt stand provides comfort during long sessions, while features like MBR MPRT 0.5ms and G-Menu customization elevate your gaming experience to the next level
Embark on your gaming journey with the 25G42E 24.5" Full HD monitor, offering crisp 1920x1080 resolution and a fluid 180Hz refresh rate for superior smoothness in every game. Its Fast IPS panel delivers a lightning-fast 1ms GtG response time, ensuring precise and responsive visuals. Equipped with G-SYNC Compatible, low input lag, and HDR10 support, this monitor enhances both performance and image quality. The ergonomic tilt stand provides comfort during long sessions, while features like MBR MPRT 0.5ms and G-Menu customization elevate your gaming experience to the next level