Catalog Object Cloud
StarTech.com

StarTech.com USB-C Multiport Adapter Hub, USB-C to 4K 60Hz HDMI, Gigabit Ethernet and 100W Laptop Charging for Macbook Pro / Air and Windows

Product code:
DKT30CHSDPD1
Brand:
StarTech.com
Product name:
USB-C Multiport Adapter Hub, USB-C to 4K 60Hz HDMI, Gigabit Ethernet and 100W Laptop Charging for Macbook Pro / Air and Windows
GTIN (EAN/UPC):
0065030891790, 065030891790
Bullet Points StarTech.com USB-C Multiport Adapter Hub, USB-C to 4K 60Hz HDMI, Gigabit Ethernet and 100W Laptop Charging for Macbook Pro / Air and Windows:
  • <b>7-IN-1 Multiport Adapter:</b> Solve the port limitations of modern laptops by unlocking 4K 60Hz HDMI video, dual USB 5Gbps ports, Gigabit Ethernet, SD/microSD, and 100W Power Delivery Pass-Through, all from one USB-C connection
  • <b>Extra Long Cable:</b> USBC mini dock features a 12" (30cm) attached cable that provides extended reach and reduces connector strain on 2-in-1 devices like Surface Pro, iPad Pro, and HP Elite; Ideal for laptops on riser stands or in adjustable workspaces
  • <b>Broad Compatibility:</b> Works seamlessly with USB-C and Thunderbolt laptops including Dell, HP, Lenovo, MacBook Pro / Air, Surface, Chromebook, and even USB-C enabled iPhone/iPad Pro; Compatible across Windows, macOS, iPadOS, iOS, Android, and Chrome OS
  • <b>Enterprise Management:</b> Included connectivity tools for IT Pros and IT help-desk support teams with MAC Address Pass-Through for network security, WiFi Auto Switching for improved network performance, USB Event Monitoring, and Windows Layout utility
  • <b>The IT Pro's Choice:</b> Our multiport adapters are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and cross-platform compatibility; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com USB-C Multiport Adapter Hub, USB-C to 4K 60Hz HDMI, Gigabit Ethernet and 100W Laptop Charging for Macbook Pro / Air and Windows:
StarTech 7-in-1 USB-C Hub, Extra Long Cable Multiport Adapter with Gigabit Ethernet, 4K 60Hz HDMI, Gigabit Ethernet, SD/microSD and 100W Charging for MacBook Pro / Air and Windows
StarTech.com USB-C Multiport Adapter Hub, USB-C to 4K 60Hz HDMI, Gigabit Ethernet and 100W Laptop Charging for Macbook Pro / Air and Windows:
4K 60Hz HDMI, 2x USB 5Gbps, GbE, SD/microSD, and 100W Power Delivery Pass-Through, all from one USB-C connection

If you're working from a single USB-C port, this compact travel docking station delivers everything you need. It transforms your USB-C or Thunderbolt™ laptop into a fully connected, portable workstation, supporting 4K 60Hz HDMI™ (via DP 1.4), dual USB-A 5Gbps ports, Gigabit Ethernet, SD/microSD slots, and up to 100W USB Power Delivery 3.0 Pass-Through.

Extra-Long Cable

The attached 12" (30cm) cable gives you extra flexibility in tight or mobile setups. It reduces port strain on devices like 2-in-1s and tablets and works seamlessly with riser stands or adjustable desk environments.

Universal Compatibility

Enjoy plug-and-play functionality across a broad range of USB-C and Thunderbolt devices including laptops, tablets, and even USB-C-enabled phones. It works reliably across all major operating systems including Windows, macOS, iPadOS, iOS, Android, and Chrome OS.

Enterprise Management Tools

StarTech.com Connectivity Tools offer practical utilities to support device management and increase productivity in modern IT environments. With features like MAC address pass-through, Wi-Fi auto switch, and USB device monitoring, the software helps IT teams streamline deployment and strengthen security across diverse setups.

Visit www.StarTech.com/Connectivity-Tools to download the StarTech.com Connectivity Tools.

Note: To ensure full adapter functionality, your laptop's USB-C port must support USB Power Delivery.