Nanocable 10.15.8001-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black
Product code:
10.15.8001-L150
Brand:
Nanocable
Product name:
10.15.8001-L150
GTIN (EAN/UPC):
8433281010697
Bullet Points Nanocable 10.15.8001-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
- HDMI 2.1 cable with type A male connector at both ends
- High quality aluminium connectors with gold-plated shielding
- Supports video resolutions of up to 8K@60Hz and 4K@120Hz
- Bandwidth up to 48Gbps
- eARC support (ARC enhancement)
- HDR (High Dynamic Range) support
- 3D support
- Supports up to 32 channels of uncompressed digital audio
- Multiple shielding for maximum reduction of possible interferences
- Backwards compatible with previous HDMI specifications
- Length: 1.5 m
- Colour: Black
- Regulations: RoHS
- Performance Test: 100% tested
Long product name Nanocable 10.15.8001-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
HDMI 2.1 Cable IRIS 8K A/M-A/M Black, 1.5 m
Nanocable 10.15.8001-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
HDMI 2.1 cable with Type A male connector at both ends