NGS SB150 loudspeaker 1-way Black Wired 4 W
Product code:
SB150
Brand:
NGS
Product name:
SB150
GTIN (EAN/UPC):
8436001307800, 8436001290034
Bullet Points NGS SB150 loudspeaker 1-way Black Wired 4 W:
- 4 W 1-way 2.0 channels
- Number of drivers: 2 100 - 20000 Hz
- Plastic
- Black
Warranty:
2 years
Long product name NGS SB150 loudspeaker 1-way Black Wired 4 W:
SoundBand 150 - 200 W PMPO, 2 x 2W, 100Hz - 20 KHz
NGS SB150 loudspeaker 1-way Black Wired 4 W:
The set of loudspeakers SoundBand 150 is perfectly suited for customers requiring a high-performance Multimedia system. It is valid for any Multimedia application.This powerful system of 2+2 (4W RMS, 200W PMPO) is a perfect combination to be used on Multimedia systems. In order to achieve the most powerful sound, the system is equipped with a power amplified. The system of loudspeakers contains a magnetic protection device that prevents the distortion of colours should it be placed in the proximity of the monitor.