Catalog Object Cloud
Equip

Equip 32"-100" No Drilling TV Wall Mount Bracket

Product code:
650365
Brand:
Equip
Product name:
32"-100" No Drilling TV Wall Mount Bracket
GTIN (EAN/UPC):
4015867243893
Bullet Points Equip 32"-100" No Drilling TV Wall Mount Bracket:
  • VESA compliant: Supports mounting patterns up to 1000 × 600.
  • Strong load capacity: Rated to hold TVs up to 75 kg.
  • Mounting: Picture Hanging Style: for a quick and easy installation
  • Leveling: Built-in bubble level for precise alignment
  • Walls: Drywalls: no drilling required
  • Ultra-slim design
Long product name Equip 32"-100" No Drilling TV Wall Mount Bracket:
32"-100" No Drilling TV Wall Mount Bracket
Equip 32"-100" No Drilling TV Wall Mount Bracket:
The 32"–100" No Drill TV Wall Mount Bracket is a versatile and heavy-duty mounting solution designed to securely support extra-large flat-screen TVs without the need for wall drilling. It is the ideal choice for users who want a professional and clean TV installation while avoiding permanent wall damage, making it especially suitable for rental properties, offices, conference rooms, hotels, and exhibition spaces.

Engineered to support a wide range of TV sizes from 32" up to 100", this wall mount is compatible with most VESA mounting standards and works with LED, LCD, and OLED displays. Its reinforced steel construction delivers exceptional strength, stability, and long-term reliability, even for very large and heavy televisions.