Catalog Object Cloud
CLUB3D

CLUB3D USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W PD Power charger

Product code:
CSV-1564W100
Brand:
CLUB3D
Product name:
USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W PD Power charger
GTIN (EAN/UPC):
8719214471866, 0841615101849, 841615101849
Bullet Points CLUB3D USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W PD Power charger:
  • Docking
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • Ethernet LAN
Long product name CLUB3D USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W PD Power charger:
USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W
CLUB3D USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock 100W PD Power charger:
USB Type C 3.2 Gen1 Triple Display Dynamic PD Charging Dock
CSV-1564W100 - The Club-3D USB 3.2 Gen1 C Triple Display Dynamic PD Charging Dock is an integrated solution combining Video, Data, Power, Ethernet and Audio especially for frequent travellers. The Three different Video ports(HDMI™, DisplayPort™, VGA) allow you to enjoy 3 different images or videos on 3 different displays simultaneously under MST mode. The USB Type A ports and USB Type C data port allow you to connect multiple USB devices to the host. The USB Type C charging port allows you to provide power for this Dock and can charge the host PC at the same time by connecting a PD power Adapter, no need to carry your Notebooks Power Supply.

So in general the user is travelling lighter. The Micro SD and SD/MMC ports allow you to read information in the memory card onto the host. The 3.5mm audio port allows enjoying music of the host via a headset. Besides, with the Gigabit Ethernet port, you can enjoy high speed Ethernet on the host. It supports all DP Alt mode supported hosts. (PC, Laptop, Mobile phone, etc.) Dynamic Current Detection and Power Distribution, the product no longer intercepts the fixed power from the external PD Power Supply, but intercepts it according to the actual power consumed by itself, so that the PC can be dynamically charged more power.

For Video Signal the source device needs to support DisplayPort™ Alt Mode