Hisense Electric oven HO66F PizzaChef RAL9005
Product code:
744803
Brand:
Hisense
Product name:
Electric oven HO66F PizzaChef RAL9005
GTIN (EAN/UPC):
3838782888137
Bullet Points Hisense Electric oven HO66F PizzaChef RAL9005:
- Electric 77 L Black
- Convection cooking Grill Steam cooking Oven defrost function Keep warm function
- Self-cleaning Pyrolytic
- Built-in display LED Control type: Touch
- Wi-Fi controlled
- Child lock
- Energy efficiency class: A+
Long product name Hisense Electric oven HO66F PizzaChef RAL9005:
Electric oven HO66F PizzaChef RAL9005
Hisense Electric oven HO66F PizzaChef RAL9005:
Pizza Mode Pro
Pizza Mode Pro means reaching the perfect temperature at 350° and 40% faster baking compared to standard pizza programs. Achieve a perfect crispy crust in 3:30 minutes. Included are a custom pizza tray and pizza peel, putting your kitchen on your family and friends map with speed, precision and excellent taste. Elevate your pizza game with Hisense.
Pyrolytic self-Clean
Remove stubborn oven grease with minimal effort by simply activating Pyrolytic Self-clean function. Ovens heats up to 480°C, burning down grease and grime, leaving behind only some residual ashes which you can wipe off with just a damp cloth once the oven is completely cooled down. During the process the oven is automatically locked down, making the cleaning completely safe.
Air Fry
This appliance utilizes advanced hot air technology to deliver crispy and crunchy results when frying food, all without the need for additional fat. Enjoy a healthier approach to fast food and save on extra fat costs—all with a single appliance. This innovative feature allows you to savor low-fat meals that are both healthier and more nutritious than traditional fried foods.
Pyro-proof Telescopic Guides
Now that the pyro-proof guides can stay inside while pyrolysis is active, you have one less item to worry about when cleaning. These pyro-proof fully extendable telescopic guides make getting things out and in the oven easier, ensuring trays slide out with minimal effort and firmly support the weight of dishes when fully extended.
Auto Programmes
Input your ingredients, and this oven’s intelligent system takes over. Select from 21 auto-cook settings, 5 icon-based programs, or explore over 70 recipes in the app. Using the food’s weight, the oven precisely calibrates temperature, heating elements, and cooking time to ensure optimal, chef-quality results with minimal effort.
Even Bake Technology
The Even Bake shape cooks every dish perfectly. Based on traditional wood-burning ovens, this rounded design ensures hot air circulates freely, heating food evenly so that everything you cook is perfectly done – crispy on the outside, juicy on the inside.
ConnectLife
This connected Hisense built-in oven offers remote monitoring and control over ConnectLife app available on your smartphone or tablet. You can track the cooking process, get the notifications for it, preheat the oven, transfer the recipes directly into the oven and much more. It provides immediate access to connected household appliances, enabling a more efficient, care-free and simpler way of using them. Smart home for a 360-degree functional living space.
Big Volume
With 77 litre capacity this oven is designed specifically to fit in all your food, even on multiple levels, while still looking sleek, making it perfect for your home.
Soft Close
Close the oven door with almost no effort and no noise. A gentle touch is all that’s needed for this door to fully close without making a sound.
Frozen Food Mode
This function is perfect for cooking your store-bought frozen foods and other pre-prepared meals such as croissants, lasagne, French fries, chicken nuggets and other pre-baked frozen meat cuts and vegetables. Your dinner will be ready quickly, without preheating.
Multiphase Cooking
You know how a ton of recipes require last minute change of temperature and you usually miss it? This Hisense oven has your back with its Multiphase Cooking. Before you press start, you can now set in advance any change in temperature and heaters. When it’s time the oven will automatically change the settings, leaving you free until it’s time to eat.
Fast Preheat
With this Fast Preheat you can start your cooking earlier. The oven reaches a temperature of up to 200 ̊C in less than 5 minutes, which is much faster than standard preheating. This is very convenient for recipes that require a preheated oven. A light and sound signal informs your when the desired temperature is reached.
Elegant Black & Bright View
The sleek black exterior of our oven adds style to any kitchen, and the two interior lights light the cooking chamber efficiently. Keep an eye on your cooking creations without opening the door, maintaining heat and accuracy in every bake.
Pizza Mode Pro means reaching the perfect temperature at 350° and 40% faster baking compared to standard pizza programs. Achieve a perfect crispy crust in 3:30 minutes. Included are a custom pizza tray and pizza peel, putting your kitchen on your family and friends map with speed, precision and excellent taste. Elevate your pizza game with Hisense.
Pyrolytic self-Clean
Remove stubborn oven grease with minimal effort by simply activating Pyrolytic Self-clean function. Ovens heats up to 480°C, burning down grease and grime, leaving behind only some residual ashes which you can wipe off with just a damp cloth once the oven is completely cooled down. During the process the oven is automatically locked down, making the cleaning completely safe.
Air Fry
This appliance utilizes advanced hot air technology to deliver crispy and crunchy results when frying food, all without the need for additional fat. Enjoy a healthier approach to fast food and save on extra fat costs—all with a single appliance. This innovative feature allows you to savor low-fat meals that are both healthier and more nutritious than traditional fried foods.
Pyro-proof Telescopic Guides
Now that the pyro-proof guides can stay inside while pyrolysis is active, you have one less item to worry about when cleaning. These pyro-proof fully extendable telescopic guides make getting things out and in the oven easier, ensuring trays slide out with minimal effort and firmly support the weight of dishes when fully extended.
Auto Programmes
Input your ingredients, and this oven’s intelligent system takes over. Select from 21 auto-cook settings, 5 icon-based programs, or explore over 70 recipes in the app. Using the food’s weight, the oven precisely calibrates temperature, heating elements, and cooking time to ensure optimal, chef-quality results with minimal effort.
Even Bake Technology
The Even Bake shape cooks every dish perfectly. Based on traditional wood-burning ovens, this rounded design ensures hot air circulates freely, heating food evenly so that everything you cook is perfectly done – crispy on the outside, juicy on the inside.
ConnectLife
This connected Hisense built-in oven offers remote monitoring and control over ConnectLife app available on your smartphone or tablet. You can track the cooking process, get the notifications for it, preheat the oven, transfer the recipes directly into the oven and much more. It provides immediate access to connected household appliances, enabling a more efficient, care-free and simpler way of using them. Smart home for a 360-degree functional living space.
Big Volume
With 77 litre capacity this oven is designed specifically to fit in all your food, even on multiple levels, while still looking sleek, making it perfect for your home.
Soft Close
Close the oven door with almost no effort and no noise. A gentle touch is all that’s needed for this door to fully close without making a sound.
Frozen Food Mode
This function is perfect for cooking your store-bought frozen foods and other pre-prepared meals such as croissants, lasagne, French fries, chicken nuggets and other pre-baked frozen meat cuts and vegetables. Your dinner will be ready quickly, without preheating.
Multiphase Cooking
You know how a ton of recipes require last minute change of temperature and you usually miss it? This Hisense oven has your back with its Multiphase Cooking. Before you press start, you can now set in advance any change in temperature and heaters. When it’s time the oven will automatically change the settings, leaving you free until it’s time to eat.
Fast Preheat
With this Fast Preheat you can start your cooking earlier. The oven reaches a temperature of up to 200 ̊C in less than 5 minutes, which is much faster than standard preheating. This is very convenient for recipes that require a preheated oven. A light and sound signal informs your when the desired temperature is reached.
Elegant Black & Bright View
The sleek black exterior of our oven adds style to any kitchen, and the two interior lights light the cooking chamber efficiently. Keep an eye on your cooking creations without opening the door, maintaining heat and accuracy in every bake.