Catalog Object Cloud
Chieftec

Chieftec Value APB-700B8 power supply unit 700 W 20+4 pin ATX ATX Silver

Product code:
APB-700B8
Brand:
Chieftec
Product family:
Value
Product name:
APB-700B8
GTIN (EAN/UPC):
0753263077820, 753263077820
Bullet Points Chieftec Value APB-700B8 power supply unit 700 W 20+4 pin ATX ATX Silver:
  • 700 W 200 - 240 V 47 - 63 Hz
  • Motherboard power connector: 20+4 pin ATX
  • PC/Server ATX 80 PLUS
  • Active 12 cm
  • Silver
Warranty:
2 Years
Long product name Chieftec Value APB-700B8 power supply unit 700 W 20+4 pin ATX ATX Silver:
Chieftec - Value Series - 700W - APB-700B8
Chieftec Value APB-700B8 power supply unit 700 W 20+4 pin ATX ATX Silver:
The new VALUE SERIES offers both quality and 80 PLUS® 230V EU efficiency at a highly competitive pricing. Equipped with a vast amount of required connectors, long native cables and a silent running fan with installed thermal board, the PSU runs quietly on full load and provides REAL POWER, thereby providing all security features. Certified by CE, CB, EAC, TÜV and amongst many others, it’s the VALUE choice!