Fellowes AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4
Product code:
4963101
Brand:
Fellowes
Product name:
AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4
GTIN (EAN/UPC):
0043859730483, 043859730483, 50043859730488
Bullet Points Fellowes AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4:
- SHRED A LARGE NUMBER OF DOCUMENTS AT ONCE - The 550C auto feed paper shredder can shred 550 sheets automatically and manually shred 14 sheets of 70gsm paper per pass into 4 x 38mm cross-cut particles (High Security DIN P-4), so you can be sure that your confidential documents have been shredded securely
- CONTINUOUS RUNTIME - The 550C will shred continuously with needing to cool down, meeting the demand for constant high capacity shredding in large office environments
- DISRUPTION-FREE SHREDDING - The 550C ensures disruption-free shredding with the Sleep Mode feature which will cause the machine to switch to standby mode after periods of inactivity as well as the Auto-Reverse feature that stops the shredder and reverses the paper to prevent jams from occurring
- DURABLE SHREDDING MACHINE - Fellowes shredders are built to last; the paper shredders powerful cross-cut cutters will not only shred your documents into unreadable pieces, but it can shred staples, paper clips, credit cards and CD/DVD's too
- SECURE SHREDDING - The 550C features a Smart Lock system, which allows the user to lock the shredder with a 4-digit PIN to prevent access to confidential documents whilst shredding is in progress
- QUIET SHREDDING MACHINE - This shredder features SilentShred Technology which minimises disruption in shared workspaces, making it Ideal for busy offices
- EASY TO DISPOSE PAPER WASTE - For disposal of your cross-cut shredders paper waste, the 550C paper shredder features an extra large 83 Litre pull-out bin. Simply pull the bin out to access and remove the waste
- EASILY MOVE YOUR SHREDDER - This shredder has castor wheels, allowing you to easily move your paper shredder to a convenient place for shredding and also allows you to put your shredder away when not in use
- MAINTAINING YOUR SHREDDER - All shredders require oil for peak performance. If not oiled, a machine may experience diminished sheet capacity, intrusive noise when shredding and undue stress on the gears. To avoid these issues, we recommend you oil your shredder each time you empty your waste bin with Fellowes shredder oil or lubricant sheets
- WARRANTY - The 550C auto feed paper shredder comes with a 2 year warranty (Register for an additional year at Fellowes.com) and a limited lifetime cutter warranty, including access to top quality customer support to help with any queries you may have
Warranty:
2 Year Machine Warranty (Register for an additional year at Fellowes.com) Limited Lifetime Cutter Warranty
Long product name Fellowes AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4:
AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4
Fellowes AutoMax 550C - Shredder - cross-cut - 4 x 38 mm - P-4:
The Fellowes AutoMax 550C shredder offers a reliable and discreet solution for secure document disposal. With its robust P-4 security level, it effectively eliminates sensitive information by cross-cutting paper into small pieces measuring 4 x 38 mm. Capable of shredding up to 550 sheets at a time, it is designed for high-volume use, suitable for groups of five or more users. The 83-liter wastebin allows for extended use without frequent emptying, enhancing productivity in an office setting.Equipped with features such as SilentShred technology and automatic sleep mode, this shredder ensures a quiet environment while conserving energy. The Smart Lock feature enhances security by keeping the shredder inaccessible when not in use. With the ability to shred CDs, DVDs, credit cards, staples, and paper clips, the AutoMax 550C is a versatile machine designed to handle various materials with ease. Its wheels and anti-jam technology further improve maneuverability and reliability for consistent use in any workspace.
Product Features:
Efficient shredding performance The AutoMax 550C features a cross-cut shredding mechanism that reduces documents to small particles, ensuring that sensitive information is effectively destroyed. Large wastebin capacity With an 83-liter capacity, this shredder minimizes the need for frequent waste disposal, making it practical for high-volume shredding tasks. Advanced features for convenience This model includes automatic sleep mode to save energy, and SilentShred technology reduces noise during operation, promoting a quieter workplace. Versatile shredding capabilities The Fellowes AutoMax 550C can handle a variety of materials beyond paper, including CDs, DVDs, credit cards, staples, and paper clips. Easy maneuverability Equipped with wheels, the shredder can be easily moved around workspaces, enhancing usability wherever needed.
Product Features:
Efficient shredding performance The AutoMax 550C features a cross-cut shredding mechanism that reduces documents to small particles, ensuring that sensitive information is effectively destroyed. Large wastebin capacity With an 83-liter capacity, this shredder minimizes the need for frequent waste disposal, making it practical for high-volume shredding tasks. Advanced features for convenience This model includes automatic sleep mode to save energy, and SilentShred technology reduces noise during operation, promoting a quieter workplace. Versatile shredding capabilities The Fellowes AutoMax 550C can handle a variety of materials beyond paper, including CDs, DVDs, credit cards, staples, and paper clips. Easy maneuverability Equipped with wheels, the shredder can be easily moved around workspaces, enhancing usability wherever needed.