StarTech.com 6 ft USB to Parallel Printer Adapter - M/M
Product code:
ICUSB1284
Brand:
StarTech.com
Product name:
6 ft USB to Parallel Printer Adapter - M/M
GTIN (EAN/UPC):
0065030781015, 065030781015, 0650307810156, 650307810156
Bullet Points StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
- USB TO PARALLEL: The ICUSB1284 USB to Parallel printer adapter allows you to connect a 36-pin Centronics-equipped parallel printer to a computer via a USB-A 2.0 port
- LOW POWER: USB bus-powered operation, no external power adapter required (0.9W consumption, 5V at 0,18A)
- SPECS: USB-A male to 36-pin Centronics parallel male cable; 1.8m (6 ft) long; USB 2.0; Colour: Black; Material: Plastic; Chipset: Prolific PL2305
- COMPATABILITY: Provides Plug and Play installation on Windows based computers with USB; Supports Windows (incl. XP and up) Windows Server (2000 and up), Linux (2.6.X and up) and macOS 10.6 to 10.15, 11.0, 12.0, 13.0
- THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB to parallel cord is backed for 2-Years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
StarTech 6 ft. (1.8 m) USB to Parallel Port Adapter - IEEE-1284 - Male/Male - USB to Centronics Cable (ICUSB1284)
StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
Add a Centronics parallel port to your desktop or laptop PC through USB
The ICUSB1284 6 ft USB to Parallel Printer Adapter - M/M allows USB capable PCs to print to any standard parallel printer, converting a USB port into a Centronics (male) connector for direct connection to a parallel printer.
The USB interface provides a much faster data transfer rate than standard parallel ports, thereby reducing the time spent waiting for a print job or data transfer to be sent.
A portable, space-saving solution, the USB to Parallel Printer Adapter is self-powered and provides Plug and Play installation on Windows® based, USB-compliant computers.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The ICUSB1284 6 ft USB to Parallel Printer Adapter - M/M allows USB capable PCs to print to any standard parallel printer, converting a USB port into a Centronics (male) connector for direct connection to a parallel printer.
The USB interface provides a much faster data transfer rate than standard parallel ports, thereby reducing the time spent waiting for a print job or data transfer to be sent.
A portable, space-saving solution, the USB to Parallel Printer Adapter is self-powered and provides Plug and Play installation on Windows® based, USB-compliant computers.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.