Catalog Object Cloud
NGS

NGS MSX6Pro Headset Wired Head-band Calls/Music

Product code:
MSX6 PRO WHITE
Brand:
NGS
Product name:
MSX6Pro
GTIN (EAN/UPC):
8436001311906
Bullet Points NGS MSX6Pro Headset Wired Head-band Calls/Music:
  • Calls/Music Head-band Headset
  • Wired
  • Supraaural 20 - 25000 Hz 32 Ω
  • Microphone type: Boom
Warranty:
5 years
Long product name NGS MSX6Pro Headset Wired Head-band Calls/Music:
MSX6 Pro White - 20Hz-25kHz, 102dB, 32 Ohm, 3 m, 300 mW, 3.5 mm
NGS MSX6Pro Headset Wired Head-band Calls/Music:
These headphones have an innovative design for any type of stereo player and they are especially suitable for MP3 players, CD-players and games.

Technical specifications:
- Frequency Range: 20-25,000Hz
- Sensitivity: 102dB
- Impedance: 32 Ohm
- Length of cord: 2-3 m
- Maximum power: 300 mW
- Jack: 3,5 mm