Conceptronic SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz
Product code:
SELENE01B
Brand:
Conceptronic
Product name:
SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz
GTIN (EAN/UPC):
4015867238929
Bullet Points Conceptronic SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz:
- Supports resolutions up to 4K 60Hz
- Manual switch for effortless control
- Switch between two HDMI sources or display two devices on one HDMI
Long product name Conceptronic SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz:
SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz
Conceptronic SELENE01B 2-Port Bi-Directional HDMI 2.0 Switch, 4K60Hz:
The 2-Port Bi-Directional HDMI 2.0 Switch allows you to easily switch between two HDMI sources or display two devices on a single HDMI display. It supports resolutions up to 4K at 60Hz, ensuring high-quality visuals. Featuring a one-button switch for effortless control, this device makes managing your HDMI connections simple and seamless. Ideal for both home entertainment systems and office environments, it offers flexibility and ease of use for managing multiple HDMI devices.