Catalog Object Cloud
Roborock

Roborock S8 Black

Product code:
S852-00
Brand:
Roborock
Product name:
S8
GTIN (EAN/UPC):
6970995786514, 6970995789478
Bullet Points Roborock S8 Black:
  • 6000 Pa HyperForce® Suction Power
  • DuoRoller brush
  • VibraRise® Mopping System
  • Reactive 3D Obstacle Avoidance
  • PreciSense® LiDAR Navigation
  • Smart Suggestions for No-Go-Zones
  • Off-Peak Charging Supported
  • Only support 2.4GHz Wi-Fi. 5GHz is not supported
Long product name Roborock S8 Black:
6000Pa, 400ml, 300ml water tank, 180min, 68,5dB, 2.4 GHz Wi-Fi, LiDAR, 5200mAh Li-Ion, Black
Roborock S8 Black:
Roborock S8
Free your time and let Roborock S8 do the dirty work. Experience the next level of cleaning with our latest technology – DuoRoller™ Brush and VibraRise® Mopping System. The smart cleaning experience has never been easier.

DuoRoller™ Brush
The all-new dual rubber brushes enhance vacuuming and ensure fewer hair tangles, taking hands-free cleaning to the next level. From hardwood to tiles, and even carpets and rugs, hair and dirt are easily swept away.

Hair? Dirt? Dust? Nowhere to Hide.
With the improved HyperForce® suction power of 6000 Pa, even the smallest particles can be sucked up effortlessly by the Roborock S8.

Level Up Your Carpet Cleaning
Carpet cleaning is a breeze with Roborock Carpet Boost+ system that’ll leave your carpet mess-free from pet hair to bread crumbs.

*Compared to Roborock S7. Based on internal testing carried out by the manufacturer.

Mop with the Power of Sound
Experience the power of sonic vibration technology that scrubs with consistent pressure to leave floors gleaming.

Smart Enough to Stay Out of Troubles
With 3D structured light and infrared imaging technology, Reactive 3D Obstacle Avoidance system can help the robot vacuum identify and avoid potential hazards on the floors, in both bright and dark rooms, bringing you a worry-free cleaning experience.

The Best Route, Everytime
PreciSense® LiDAR Navigation system is the brain behind your robot's extraordinary ability. It’ll scan and create detailed maps to find an optimal route to clean your home, leaving dirt with no escape.

Customizable App Features
With Roborock App, cleaning control is just in your hands.

Smart Suggestions for No-Go-Zones
Automatically detects easy-to-get-stuck places and suggests No-Go Zones to prevent your robot vacuum from getting caught in small spaces. You can also draw Invisible Walls that block certain areas from your robot vacuum’s entry in the Roborock App.

Map Quicker, Clean Faster
Experience fast and effective cleaning as your robot vacuum can create a map up to 6 times faster before the first cleaning task and can clean your daily area 30% faster when needed.

1.Compared to Clean&Mapping mode. 2.Compared to standard cleaning route mode.

Custom Cleaning Routines
Decide on your time when the robot vacuum cleans with custom cleaning schedules, and set cleaning routines for particular areas in the house regularly or on demand.

3D Mapping
The 3D Map allows you to accurately build your house virtually. And with the ability to add furniture, you can create the most detailed map of your house, ensuring that you get the best possible cleaning.

Multi-level Mapping System
Have a house with more than one floor? Multi-level mapping automatically recognizes distinct levels of your home. All you have to do is put the robot down. No additional docks or app identification is needed. Up to four floors supported.

Off-Peak Charging Supported
You can choose off-peak times to charge to save on power as well as the costs of using peak-time electricity.