Catalog Object Cloud
CLUB3D

CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft

Product code:
CAC-1061
Brand:
CLUB3D
Product name:
DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft
GTIN (EAN/UPC):
0841615101368, 841615101368, 8719214471170
Bullet Points CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft:
  • Fully supports DisplayPort 1.4 specifications
  • Certified by Vesa, HBR3, 32.4Gbps, DSC1.2, 28AWG
  • 5 Meter quality Cable with Latching connectors
Long product name CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft:
DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft
CLUB3D DisplayPort 1.4 HBR3 8K Cable M/M 5m /16.40ft:
The Club 3D DisplayPort™ 1.4 HBR3 8K cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device.

DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32. It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.