D-Link 2-Port Gigabit PoE Extender
Product code:
DPE-302GE
Brand:
D-Link
Product name:
D-Link 2-Port Gigabit PoE Extender
GTIN (EAN/UPC):
0790069435461, 790069435461
Bullet Points D-Link 2-Port Gigabit PoE Extender:
- Simplicity
- Plug-and-play with no software required
- Multiple mounting options for flexible placement
- Provides power over existing network cabling to remote PoE-capable devices
- Lightweight and compact
- One PoE input port to dual output ports
- Three arrow LEDs to indicate the direction of the power and data flow Gigabit Connectivity
- Deliver PoE (+) power over 10/100/1000 Mbps connections up to a 500 m
- Connect and power Gigabit devices
- Auto-negotiation on Ethernet ports
- Full-rate network throughput Reliability
- Compliant with IEEE 802.3af (PoE) and IEEE 802.3at (PoE+)
- Compatible with all standard PoE devices
- Regulates power output to avoid damaging the connected device
- Withstands operating temperatures of up to 60 °C
- Built-in 4 kV surge protection
Warranty:
2 Years
Long product name D-Link 2-Port Gigabit PoE Extender:
DPE-302GE - 1 x 10/100/1000BASE-T RJ45 PoE + IN / 2 x 10/100/1000BASE-T RJ45 PoE + OUT
D-Link 2-Port Gigabit PoE Extender:
The DPE-302GE 2-Port Gigabit PoE Extender allows a Gigabit Power-over-Ethernet connection to be extended up to 500 m1. It is designed to supply data and PoE power to devices such as PTZ IP cameras or 802.11ac wireless access points over extended distances. With several mounting options, the DPE-302GE allows PoE devices to be deployed virtually anywhere over longer distances, eliminating the need for a nearby power outlet and attached power supply.
Powers More Devices Over Longer Distances
The DPE-302GE offers a plug-and-play PoE solution, capable of transmitting up to 10 to 28 W of output power. It allows connection of up to two devices over a maximum distance of 500 m by daisy-chaining up to 4 units. With support for PoE/PoE+ and Gigabit speeds, the DPE-302GE is designed to be deployed in situations with high bandwidth requirements, over long distances.
Flexible Deployment
The DPE-302GE is powered by consuming only a very small fraction of PoE power. Combined with three flexible methods of mounting (built-in magnet, screw anchors, and Velcro), the DPE-302GE can be deployed virtually anywhere. This PoE solution frees network devices from the restrictions of power availability by removing the need for a local power source. The DPE-302GE has built-in 4 kV surge protection and is also capable of operating in temperatures of up to 60 °C (140 °F), allowing it to be deployed in harsher environments.
Reliable Connectivity
The DPE-302GE 2-Port Gigabit PoE Extender intelligently communicates the maximum available current with a Powered Device (PD). This protection feature keeps the device safe from damage by preventing it from powering on in case there is not enough current. This safety feature can also automatically disable the port in the event of an electrical short circuit.
Powers More Devices Over Longer Distances
The DPE-302GE offers a plug-and-play PoE solution, capable of transmitting up to 10 to 28 W of output power. It allows connection of up to two devices over a maximum distance of 500 m by daisy-chaining up to 4 units. With support for PoE/PoE+ and Gigabit speeds, the DPE-302GE is designed to be deployed in situations with high bandwidth requirements, over long distances.
Flexible Deployment
The DPE-302GE is powered by consuming only a very small fraction of PoE power. Combined with three flexible methods of mounting (built-in magnet, screw anchors, and Velcro), the DPE-302GE can be deployed virtually anywhere. This PoE solution frees network devices from the restrictions of power availability by removing the need for a local power source. The DPE-302GE has built-in 4 kV surge protection and is also capable of operating in temperatures of up to 60 °C (140 °F), allowing it to be deployed in harsher environments.
Reliable Connectivity
The DPE-302GE 2-Port Gigabit PoE Extender intelligently communicates the maximum available current with a Powered Device (PD). This protection feature keeps the device safe from damage by preventing it from powering on in case there is not enough current. This safety feature can also automatically disable the port in the event of an electrical short circuit.