ASUS ExpertBook P1 P1403CVA-S60628X Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey
Product code:
90NX0871-M00R40
Brand:
ASUS
Product family:
ExpertBook
Product series:
P1
Product name:
P1403CVA-S60628X
GTIN (EAN/UPC):
4711387832516, 0197105832510, 197105832510
Bullet Points ASUS ExpertBook P1 P1403CVA-S60628X Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
- Windows 11 Pro 64-bit
- Intel Core i7-13620H (24MB Cache)
- 35.6 cm (14") Full HD 1920 x 1080
- 16GB DDR5-SDRAM & 512GB SSD
Long product name ASUS ExpertBook P1 P1403CVA-S60628X Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Intel Core i7-13620H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
ASUS ExpertBook P1 P1403CVA-S60628X Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Elevate your efficiency, anywhere
The compact and elegant ASUS ExpertBook P1 weighs a mere 1.4 kg1 with a breathtaking new design, and features exceptional efficiency to supercharge your productivity — empowered by the all-new ASUS AI ExpertMeet2 tool. It’s engineered to deliver superb performance powered by an up to 13th Gen Intel® Core™ i7 processor and packs up to 1TB capacity with dual-SSD RAID support for improved data reliability or faster operation. ASUS ExpertBook P1 is also engineered to protect your privacy and business data via a built-in fingerprint sensor and integrated TPM 2.0 chip6 — your reliable, trusted traveling companion, ready to complete every task on time.
The compact and elegant ASUS ExpertBook P1 weighs a mere 1.4 kg1 with a breathtaking new design, and features exceptional efficiency to supercharge your productivity — empowered by the all-new ASUS AI ExpertMeet2 tool. It’s engineered to deliver superb performance powered by an up to 13th Gen Intel® Core™ i7 processor and packs up to 1TB capacity with dual-SSD RAID support for improved data reliability or faster operation. ASUS ExpertBook P1 is also engineered to protect your privacy and business data via a built-in fingerprint sensor and integrated TPM 2.0 chip6 — your reliable, trusted traveling companion, ready to complete every task on time.