Catalog Object Cloud
CyberPower

CyberPower VP700ELCD uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 390 W 4 AC outlet(s)

Product code:
VP700ELCD
Brand:
CyberPower
Product name:
VP700ELCD
GTIN (EAN/UPC):
4712856274844, 4712856274677
Bullet Points CyberPower VP700ELCD uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 390 W 4 AC outlet(s):
  • Line-interactive UPS Topology
  • Generator Compatible
  • Automatic Voltage Regulation (AVR)
  • High-speed Ethernet Data Transmission
  • Surge and Spike Protection
  • PowerPanel Management Software
  • Energy Saving Technology
  • Simulated Sine Wave Output
  • LCD Status Display
  • USB Connectivity Port
Long product name CyberPower VP700ELCD uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 390 W 4 AC outlet(s):
700 VA, 390W, 167-295V, 50/60Hz, 3.04A, 450J, 40 dB, 100x260x227mm, 5.14kg
CyberPower VP700ELCD uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 390 W 4 AC outlet(s):
VP700ELCD

CyberPower VP700ELCD offers home and office users a reliable battery backup and safeguards office PCs and other electronic devices from surges, spikes, brownouts and other power incidents. Designed with GreenPower UPS Technology to improve operating efficiency and to minimize energy consumption, users can enjoy significant energy cost savings over conventional UPS systems. The UPS provides Automatic Voltage Regulation (AVR) to maintain safe voltage for connected equipment. The UPS provides multifunctional LCD readout to display clear power and battery conditions. The product features data line protection with high-speed transmission to safeguard phones, network and communication equipment against surge/spike as well as supply 1Gbps speed to transmit data. The UPS is also compatible with PowerPanel Power Management Software to achieve real-time monitoring and configuration.